The TPD1045F is an N-channel MOSFET from Toshiba Semiconductor and Storage, designed for automotive applications. It's commonly used in motor control, DC-DC converters, and power management systems within vehicles. The device is characterized by its low on-resistance and high avalanche capability, ensuring reliable operation in demanding automotive environments.
Applications
- Automotive Motor Control
- Automotive DC-DC Converters
- Automotive Power Management Systems
- Automotive Load Switching
Features
- N-Channel MOSFET
- Low Drain-Source On-Resistance (RDS(ON))
- High Avalanche Capability
- AEC-Q101 Qualified
- Surface Mount Device (SMD)
- Lead-Free Plating
Benefits
- Enhanced Power Efficiency
- Robust Performance in Automotive Environments
- High Reliability
- Compliance with Automotive Standards
- Environmentally Friendly Due to Lead-Free Construction
Additional Details
The TPD1045F offers a low on-resistance, reducing conduction losses and improving the overall efficiency of the system. Its high avalanche capability ensures that the device can withstand transient voltage spikes, providing robust protection in automotive applications. AEC-Q101 qualification ensures that the device meets the stringent requirements for automotive components. The small surface mount package makes it suitable for use in compact automotive electronic modules.
Specifications:
- VDSS (Drain-Source Voltage): 60 V
- ID (Drain Current): 18 A
- RDS(on) (Drain-Source On-Resistance): 45 mΩ (VGS = 10 V)
The TPD1045F is RoHS compliant and AEC-Q101 qualified.