The TPH7R506NH is an N-channel Power MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for high-efficiency power switching applications due to its low on-resistance and fast switching speeds. This MOSFET is commonly used in DC-DC converters, motor control, and power supplies.
Applications:
- DC-DC converters.
- Motor control circuits.
- Power supplies.
- Load switching.
- Battery management systems.
Features:
- Low on-resistance (Rds(on)).
- High-speed switching.
- Low gate charge.
- Avalanche ruggedness.
- Lead-free and RoHS compliant.
- Available in a surface-mount package (e.g., SOP Advance).
Benefits:
- Increases efficiency in power conversion applications due to low on-resistance.
- Reduces switching losses with high-speed switching capability.
- Simplifies gate drive requirements with low gate charge.
- Enhances reliability in demanding applications with avalanche ruggedness.
- Meets environmental standards with lead-free and RoHS compliance.
Additional Details:
The '7R5' in the part number indicates an on-resistance of 7.5 mOhms (typically). The '06' suggests a voltage rating (likely 60V). The 'NH' typically refers to the specific package and generation of the MOSFET. The low on-resistance minimizes power dissipation, improving overall system efficiency. The high-speed switching characteristics enable the use of higher switching frequencies, which can reduce the size of passive components in power conversion circuits. This MOSFET is a good choice for applications requiring high efficiency and power density.