EN
  • EN
  • DE

TPN6R003NL,LQ(S

Part No TPN6R003NL,LQ(S
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH Si 30V 56A 8-Pin TSON EP Advance T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100860-TPN6R003NL,LQ(S
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPN6R003NL,LQ(S CAD Model

Description

The TPN6R003NL,LQ(S is an N-channel Power MOSFET from Toshiba Semiconductor and Storage. It's designed for high-efficiency power switching applications, particularly where low on-resistance and fast switching are critical. Its primary function is to control electrical current with minimal power loss, making it ideal for modern power management systems demanding high performance and energy efficiency.

Applications

  • Synchronous Rectification: Improving efficiency in power supplies and DC-DC converters.
  • Motor Drives: Used in efficient motor control applications.
  • High-Frequency Power Conversion: Suitable for applications requiring fast switching speeds.
  • OR-ing MOSFETs: Employed in redundant power systems for seamless power source switching.
  • Load Switching: Efficiently controlling power to various loads in electronic systems.

Features

  • Ultra-Low On-Resistance (RDS(on)): Minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: Reduces switching losses and enables higher operating frequencies.
  • Low Gate Charge (Qg): Reduces the drive power required for switching.
  • Avalanche Rated: Provides robustness against voltage transients.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Superior Energy Efficiency: Reduces power consumption and heat generation, leading to smaller heat sinks and lower system costs.
  • Improved Thermal Management: Ultra-low RDS(on) minimizes heat dissipation, enhancing system reliability.
  • Higher System Performance: Fast switching speeds enable higher operating frequencies and improved transient response.
  • Simplified Design: Low gate charge reduces the complexity of gate drive circuitry.
  • Increased System Reliability: Robust design and avalanche rating ensure stable and reliable operation under various conditions.

Additional Details

The TPN6R003NL,LQ(S is typically packaged for surface mounting, allowing for efficient automated assembly. This MOSFET's performance characteristics, including drain-source voltage, gate-source voltage, and continuous drain current, should be carefully considered in the context of the application. Refer to the official Toshiba Semiconductor and Storage datasheet for comprehensive specifications and application notes to ensure optimal design and performance.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess