The TPN6R003NL is a 30V N-channel Power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds. It is suitable for use in DC-DC converters, motor control, and load switching circuits where energy efficiency and compact size are critical.
Applications:
- DC-DC Converters
- Motor Control Circuits
- Load Switching
- Power Management Circuits
- Synchronous Rectification
Features:
- Voltage: 30V: Maximum drain-source voltage rating.
- Low On-Resistance (Rds(on)): Minimizes power losses during conduction.
- N-Channel MOSFET: Enhances current flow when a positive voltage is applied to the gate.
- Fast Switching Speed: Reduces switching losses and improves efficiency.
- Surface Mount Package: Allows for efficient PCB assembly.
- Lead-Free Construction: Complies with environmental regulations.
Benefits:
- High Efficiency: Low on-resistance minimizes conduction losses, improving efficiency.
- Reduced Power Dissipation: Fast switching speed reduces switching losses, leading to lower heat generation.
- Compact Design: Surface mount package allows for use in space-constrained applications.
- Improved Thermal Performance: Efficient heat dissipation due to low on-resistance.
- Reliable Operation: Designed for robust and stable performance.
Additional Details:
The TPN6R003NL's low on-resistance is a key feature, as it directly impacts the efficiency of the circuit. Lower Rds(on) values mean less power is dissipated as heat during conduction. The fast switching speed is also important, as it reduces the time spent in the linear region during switching, minimizing switching losses. The device typically comes in a surface-mount package such as SOP-8 or similar, which helps with efficient PCB assembly and heat dissipation. The gate charge (Qg) is another important parameter, as it affects the drive requirements of the MOSFET. The TPN6R003NL offers a balance of low on-resistance, fast switching speed, and compact size, making it a suitable choice for many power switching applications. The 6R003 indicates an Rds(on) of 3 mOhms.