EN
  • EN
  • DE

TRS16N65D

Part No TRS16N65D
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes, Rectifiers - Arrays
Description SiC Schottky Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TO-247.TO
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 735460-TRS16N65D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRS16N65D CAD Model

Description

The Toshiba TRS16N65D is an N-channel power MOSFET designed for high-efficiency switching applications. It features low on-resistance and high avalanche capability, making it suitable for use in power supplies, motor control, and other power management systems. This MOSFET is engineered to minimize power losses and enhance overall system performance.

Applications

  • Switching Power Supplies: Used as the primary switching element in SMPS (Switched-Mode Power Supplies).
  • Motor Control: Integrated into motor drivers for controlling the speed and torque of electric motors.
  • DC-DC Converters: Employed in DC-DC conversion circuits for voltage regulation and power management.
  • Inverters: Utilized in inverters to convert DC power to AC power.
  • Lighting Control: Applied in LED lighting systems for efficient power control.

Features

  • N-Channel MOSFET: Provides a switching solution for negative voltage rails or ground-referenced circuits.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • High Avalanche Capability: Enhances robustness against voltage spikes and transient events.
  • Fast Switching Speed: Enables efficient switching performance in high-frequency applications.
  • Through-Hole Package: Offers robust mechanical mounting and heat dissipation.

Benefits

  • Improved Efficiency: Reduces power dissipation and enhances overall system efficiency.
  • Enhanced Reliability: Ensures stable and consistent operation in harsh environments.
  • Simplified Circuit Design: Simplifies the design process with its easy-to-use characteristics.
  • Robust Performance: Provides reliable performance under various operating conditions.
  • Effective Thermal Management: Efficiently dissipates heat, contributing to long-term reliability.

Additional Details

The TRS16N65D has specific voltage and current ratings, typically specified in its datasheet. It’s crucial to refer to the datasheet for detailed specifications such as drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). The RDS(on) value is a key parameter, indicating the resistance when the MOSFET is fully turned on. This MOSFET is designed to operate within a specific temperature range and is available in a through-hole package to provide good thermal performance and mechanical stability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,360 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess