EN
  • EN
  • DE

TS7S08FU

Part No TS7S08FU
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 381755-TS7S08FU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS7S08FU CAD Model

Description

The TS7S08FU is a single 2-input AND gate from Toshiba Semiconductor and Storage. This logic gate is designed for use in various digital electronic applications requiring a fundamental AND logic function. The device is characterized by its high-speed operation and minimal power consumption, making it suitable for modern, energy-conscious electronic designs.

Applications

  • Digital Logic Circuits: Used for implementing AND logic functions in complex digital systems.
  • Control Systems: Employed in control circuits for industrial machinery and automation.
  • Consumer Electronics: Found in numerous consumer devices like TVs, DVD players, and audio systems.
  • Data Processing: Used in data processing and signal routing applications within computers and servers.
  • Embedded Systems: Incorporated into embedded controllers for automotive, medical, and industrial applications.

Features

  • Single 2-Input AND Gate: Performs the logical AND operation on two input signals, producing a high output only when both inputs are high.
  • High-Speed Operation: Delivers rapid switching times, which contributes to overall system performance and speed.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-operated and energy-efficient devices.
  • Compact Package: Typically available in small surface-mount packages to conserve valuable board space.
  • Wide Operating Voltage Range: Operates reliably over a broad range of supply voltages, enhancing design flexibility.

Benefits

  • Simplified Circuit Design: Integrates the AND function into a single, compact component, simplifying circuit layout and design.
  • Improved System Performance: Enables faster and more responsive digital systems through its high-speed operation.
  • Energy Efficiency: Reduces overall power consumption, leading to longer battery life in portable devices and lower energy costs in larger systems.
  • Reduced Board Space: Allows for higher component density on circuit boards due to its small package size.
  • Enhanced Reliability: Ensures dependable operation under a variety of operating conditions, contributing to system stability.

The TS7S08FU is commonly packaged in an ultra-small surface mount package. It usually operates over a supply voltage range of 1.65V to 5.5V. The operating temperature range is generally between -40°C and +85°C. This component meets RoHS compliance standards and is lead-free. It also integrates ESD protection on the input and output pins for increased robustness and reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess