EN
  • EN
  • DE

TTA1943-O(Q)

Part No TTA1943-O(Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description High Frequency Switching Power Transistors 230V/1A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1101588-TTA1943-O(Q)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TTA1943-O(Q) CAD Model

Description

The TTA1943-O(Q) is a high-power PNP bipolar junction transistor (BJT) from Toshiba Semiconductor and Storage. It is designed for use in high-fidelity audio amplifiers and other demanding applications requiring high current and voltage handling capabilities.

Applications

  • High-Fidelity Audio Amplifiers: Output stage transistors in high-power audio amplifiers for home theater systems and professional audio equipment.
  • Power Amplifiers: General-purpose power amplification applications.
  • Linear Regulators: As a pass transistor in high-current linear voltage regulators.
  • Motor Control: Driver stage transistors for high-power DC motors.
  • Industrial Power Supplies: High-current switching and regulation circuits.

Features

  • High Collector Current: Capable of handling large collector currents, enabling high power output.
  • High Collector-Emitter Voltage: High VCEO rating allows for operation in high voltage applications.
  • Low Saturation Voltage: Minimizes power dissipation and improves efficiency.
  • Excellent Linearity: Provides low distortion in audio amplifier applications.
  • Fast Switching Speed: Suitable for high-frequency switching applications.
  • High Power Dissipation: Designed to handle significant power dissipation.

Benefits

  • High Power Output: Delivers significant power to drive demanding loads.
  • Low Distortion: Ensures high-fidelity audio reproduction.
  • Efficient Operation: Low saturation voltage reduces power losses.
  • Reliable Performance: High voltage and current ratings provide reliable operation under demanding conditions.
  • Versatile Applications: Suitable for a wide range of power amplification and switching applications.

Additional Details

The TTA1943-O(Q) is often paired with its NPN complement, the TTC5200, in push-pull amplifier configurations. Proper heatsinking is essential to manage the significant power dissipation. Detailed specifications, including safe operating area (SOA) curves, thermal resistance, and gain characteristics, are available in the product datasheet. The "-O(Q)" suffix likely denotes specific production or testing parameters.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess