EN
  • EN
  • DE

TTC011,Q

Part No TTC011,Q
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 396754-TTC011,Q
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TTC011,Q CAD Model

Description

The TTC011,Q is a silicon NPN epitaxial planar transistor designed for high-voltage switching and amplifier applications. Manufactured by Toshiba Semiconductor and Storage, this transistor is engineered for reliability and performance in demanding circuits. It offers a good balance of voltage, current, and switching speed, making it a versatile component for various electronic designs. The ',Q' likely denotes a specific grade or manufacturing variation of the TTC011, possibly indicating tighter tolerances or specific performance characteristics.

Applications

  • High-Voltage Switching Circuits
  • Amplifier Stages
  • Power Supplies
  • Motor Control Circuits
  • Lighting Control Systems

Features

  • High Collector-Emitter Voltage (VCEO): Suitable for high-voltage applications.
  • High Current Gain (hFE): Provides good amplification characteristics.
  • Low Saturation Voltage: Ensures efficient switching performance.
  • Fast Switching Speed: Enables quick response times in switching circuits.
  • Epitaxial Planar Structure: Enhances reliability and performance.
  • Specific Grade 'Q': May indicate tighter tolerances or specific performance characteristics compared to standard TTC011.

Benefits

  • Reliable Performance: Offers stable and consistent performance in demanding applications.
  • Efficient Switching: Low saturation voltage and fast switching speed ensure efficient switching operation.
  • Versatile Use: Suitable for a wide range of applications, including switching, amplification, and control circuits.
  • Long Lifespan: Designed for long-term reliability and durability.
  • Simplified Circuit Design: Easy to integrate into various circuit designs.
  • Potentially Enhanced Specifications: Grade 'Q' may offer improved performance or reliability compared to the standard TTC011.

Additional Details

The TTC011,Q transistor features a robust construction designed to withstand high voltage and current stresses. It is typically packaged in a through-hole configuration for easy mounting and soldering. This transistor is an excellent choice for applications where high voltage handling and reliable switching performance are critical. The device's specifications include a maximum collector-emitter voltage, collector current, and power dissipation, which should be carefully considered during design to ensure optimal performance and longevity. The specific 'Q' grading should be verified against the manufacturer's datasheet for detailed performance differences.

You May Also Be Interested in

Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess