EN
  • EN
  • DE

U10JL2C48A

Part No U10JL2C48A
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description HIGH EFFICIENCY DIODE STACK (SWITCHING TYPE POWER SUPPLY APPLICATION)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1275224-U10JL2C48A
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U10JL2C48A CAD Model

Description

The U10JL2C48A is a silicon epitaxial planar type schottky barrier diode manufactured by Toshiba Semiconductor and Storage. It's designed for high-speed switching and rectification applications, offering low forward voltage drop and fast reverse recovery time. This diode is well-suited for use in power supplies, converters, and other circuits where efficiency and speed are critical.

Applications:

  • Switching Power Supplies: Used as a rectifier in switching power supplies to convert AC voltage to DC voltage efficiently.
  • DC-DC Converters: Employed in DC-DC converters to improve efficiency and reduce switching losses.
  • Free-wheeling Diodes: Used as free-wheeling diodes in inductive circuits to protect switching devices from voltage spikes.
  • Polarity Protection: Provides reverse polarity protection in electronic circuits.
  • High-Frequency Rectification: Well-suited for high-frequency rectification due to its fast reverse recovery time.

Features:

  • Schottky Barrier Diode: Offers low forward voltage drop and fast reverse recovery time.
  • Low Forward Voltage Drop (VF): Minimizes power losses and improves efficiency.
  • Fast Reverse Recovery Time (trr): Enables high-speed switching and reduces switching losses.
  • High Surge Current Capability: Provides robustness against transient current surges.
  • Surface Mount Package: Facilitates automated assembly and compact design.

Benefits:

  • Improved Efficiency: Low forward voltage drop minimizes power losses, resulting in higher energy efficiency.
  • Reduced Heat Dissipation: Lower power losses translate to less heat generation, improving system reliability and reducing the need for heat sinks.
  • Fast Switching Speed: Fast reverse recovery time enables high-speed switching and reduces switching losses.
  • Enhanced Reliability: High surge current capability provides protection against transient current surges, increasing the robustness and reliability of the system.
  • Compact Design: Surface mount package enables smaller and more compact circuit designs.

Additional Details:

The U10JL2C48A typically features a maximum repetitive peak reverse voltage (VRRM) of 40V to 50V and a forward current (IF) of 1A. Its fast reverse recovery time is a key characteristic, typically in the nanosecond range. The device is typically available in a small surface-mount package such as SOD-123 or similar, making it suitable for space-constrained applications. Always refer to the Toshiba Semiconductor and Storage datasheet for precise specifications and recommended operating conditions.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6082 $58.6082
3+ $48.0896 $144.2688
4+ $46.5869 $186.3476
6+ $45.0843 $270.5058
7+ $43.5805 $305.0635
9+ $39.0725 $351.6525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess