The UF1006FCT is a fast recovery rectifier diode manufactured by Toshiba Semiconductor and Storage. This diode is designed to provide efficient rectification with minimal switching losses, making it suitable for a variety of power electronics applications.
Applications
- Switching Mode Power Supplies (SMPS)
- Power Factor Correction (PFC) circuits
- DC-DC Converters
- Freewheeling diode in inductive loads
- Inverters
Features
- Fast Recovery Time (typically 75 ns)
- High Surge Current Capability (150 A)
- Low Forward Voltage Drop (1.25 V at 10 A)
- Insulated TO-220F package
Benefits
- Improved efficiency in power supplies by reducing switching losses.
- Enhanced system reliability due to high surge current capability, protecting against voltage spikes.
- Reduced power dissipation thanks to the low forward voltage drop, leading to cooler operation and longer lifespan.
- Simplified heat sink attachment due to the insulated package.
Additional Details
The UF1006FCT comes in a TO-220F package, providing electrical isolation. It has a maximum repetitive peak reverse voltage of 600V and a maximum average forward rectified current of 10A. The forward voltage is typically 1.25V at 10A. The reverse recovery time is approximately 75ns. It operates within a temperature range of -40°C to +150°C. The device is suitable for high-voltage and high-frequency applications where efficiency and reliability are paramount.