EN
  • EN
  • DE

ULN2003AG

Part No ULN2003AG
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 398978-ULN2003AG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ULN2003AG CAD Model

Description

The ULN2003AG is a high-voltage, high-current Darlington transistor array manufactured by Toshiba Semiconductor and Storage. It is designed to interface low-level logic circuitry with higher voltage or current loads. This device contains seven NPN Darlington pairs, each capable of driving loads up to 500mA and 50V. It's a popular choice for driving relays, solenoids, and other inductive loads in various electronic applications.

Applications

  • Relay Driving: Actuates relays in control systems, automation equipment, and automotive applications.
  • Solenoid Driving: Controls solenoids in valves, actuators, and dispensing systems.
  • Stepper Motor Driving: Drives small stepper motors in robotics, printers, and positioning systems.
  • Lamp Driving: Controls incandescent lamps, LEDs, and other lighting elements.
  • Logic Buffers: Amplifies logic signals to drive higher current loads.

Features

  • Seven Darlington Pairs: Contains seven independent Darlington transistor pairs in a single package.
  • High Output Current: Each Darlington pair can drive up to 500mA of continuous current.
  • High Output Voltage: Handles output voltages up to 50V.
  • Integrated Suppression Diodes: Includes diodes for suppressing inductive kickback when driving inductive loads.
  • TTL/CMOS Compatible Inputs: Compatible with TTL and CMOS logic levels.

Benefits

  • Simplified Interfacing: Simplifies interfacing between low-level logic and high-power loads.
  • Reduced Component Count: Integrates multiple transistors and diodes into a single package, reducing component count and board space.
  • Protection Against Inductive Kickback: Integrated suppression diodes protect against voltage spikes generated by inductive loads.
  • Reliable Operation: Provides robust and reliable performance in a variety of applications.
  • Easy to Use: Simple to use and integrate into existing circuits.

Additional Details

The ULN2003AG comes in a variety of packages, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit). It requires a supply voltage within the specified range, and each input should be connected to the appropriate logic signal. The outputs can be directly connected to the load, and the integrated diodes provide protection against voltage spikes. The device is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications. The current gain of each Darlington pair is typically very high, allowing for easy driving of high-current loads with minimal input current. Detailed specifications, including maximum ratings, thermal characteristics, and electrical characteristics, can be found in the Toshiba datasheet for the ULN2003AG. It is essential to consult the datasheet for specific design and application information.

You May Also Be Interested in

Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess