EN
  • EN
  • DE
  • IT

TSM1285BCSA+

Part No TSM1285BCSA+
Manufacturer Touchstone Semiconductor
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 8SOIC  /  12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Touchstone Semiconductor
Package Tube
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 300k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting SMD (SMT)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 97
Win Source Part Number 1170605-TSM1285BCSA+
Ultra Librarian 3D Model Ultra Librarian TSM1285BCSA+ CAD Model

Description

The 1170605-TSM1285BCSA+ is an analog to digital converter (ADC) with a single input and a sampling rate of 300k per second.

  • Type: Analog to Digital Converter (ADC)
  • Number of Inputs: 1
  • Sampling Rate: 300k per Second
  • Architecture: SAR (Successive Approximation Register)
  • Resolution: 12 Bits
  • Data Interface: SPI
  • Reference Type: Internal
  • Voltage Supply (Analog): 2.7V - 3.6V
  • Voltage Supply (Digital): 2.7V - 3.6V
  • Package: 8-SOIC (0.154", 3.90mm Width)
  • Mounting Type: Surface Mount Technology (SMT)
  • Category: Integrated Circuits (ICs)
  • Packaging: Tube
  • Package Quantity: 97

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC/AUD 24BIT 16K-96K 24VSOP / DAC, Audio 24 b 16k ~ 96k Serial 24-VSOP
Lowest to $1.8835
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 192K 48LQFP / ADC, Audio 24 b 192k I2C, SPI 48-LQFP (7x7)
Lowest to $15.6813
Asahi Kasei Microsystems
IC ADC/AUDIO 32BIT 768K 48QFN / ADC, Audio 32 b 768k DSD, PCM 48-QFN (7x7)
Lowest to $6.5533
Analog Devices Inc.
IC INTERFACE SPECIALIZED 24SOIC / 24-SOIC
Lowest to $40.0268
Analog Devices Inc.
IC CDS CORRELATD DBL 56M 48LQFP / CDS (Correlated Double Sampler) 56M 48-LQFP (7x7)
Need more? Email Us
Analog Devices Inc.
LC MOS ANALOG I/O PORT
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 24DIP / 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTI 12BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
DAC,SERIAL INPUT LOADING / DAC, Audio 18 b 16-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess