EN
  • EN
  • DE
  • IT

AD1860N-K

Part No AD1860N-K
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC,SERIAL INPUT LOADING / DAC, Audio 18 b 16-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type DAC, Audio
Resolution (Bits) 18 b
Voltage Supply Source Dual ±
Voltage - Supply ±4.75V ~ 13.2V, ±4.75V ~ 13.2V
Temperature Range - Operating -25°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859405-AD1860N-K
Ultra Librarian 3D Model Ultra Librarian AD1860N-K CAD Model

Description

The AD1860N-K is a top-of-the-line audio digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a pioneer in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is specifically engineered to deliver exceptional sound quality and is ideally suited for high-end audio applications where pristine audio reproduction is paramount.

Key Features:

  • High-Resolution Audio: With its 16-bit resolution and sampling rates up to 18 bits, the AD1860N-K provides audiophile-grade sound fidelity, ensuring that every nuance of the audio is captured and reproduced with utmost clarity.
  • Dual DAC Design: This DAC features a matched pair of advanced DACs in a single package, offering improved channel separation and reduced distortion, which is critical for stereo and multi-channel audio systems.
  • Low Distortion and Noise: The AD1860N-K boasts a very low total harmonic distortion plus noise (THD+N) figure, making it one of the cleanest-sounding DACs available on the market.
  • High Stability: With its robust design and high-quality components, the AD1860N-K ensures stable performance over a wide range of temperatures and operational conditions.
  • Easy Integration: The DAC is designed with ease of integration in mind, featuring a simple digital interface that is compatible with a variety of audio formats and systems.

Applications:

The AD1860N-K is suitable for a broad array of high-end audio applications, including:

  • Professional audio recording and mixing equipment
  • Audiophile-grade home Hi-Fi systems
  • High-resolution audio players and DACs
  • Studio monitors
  • Audio test and measurement equipment

About Analog Devices Inc.:

Analog Devices Inc. is renowned for its innovation in signal processing technology. With a reputation for engineering excellence, ADI's products are synonymous with quality and reliability, making the AD1860N-K a trusted choice for professionals and audiophiles alike who demand the best in sound reproduction.

You May Also Be Interested in

Analog Devices Inc.
IC R/D CONV 44LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP / ADC 3.5 Digit 44-MQFP (10x10)
Need more? Email Us
Analog Devices Inc.
12-BIT R/D CONVERTER / R/D Converter 12 b Serial, Parallel 44-LQFP (10x10)
Need more? Email Us
Analog Devices Inc.
8-BIT SAR ADC, 2 CHANNEL
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 192K 48LQFP / ADC, Audio 24 b 192k I2C, SPI 48-LQFP (7x7)
Lowest to $15.6813
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 192K 48LQFP / ADC, Audio 24 b 192k Serial 48-LQFP (7x7)
Lowest to $28.3218
Texas Instruments
IC ISOLATED MOD 16BIT 78K 8SOIC
Need more? Email Us
Analog Devices Inc.
DAC,SERIAL INPUT LOADING / DAC, Audio 18 b 16-PDIP
Need more? Email Us
Analog Devices Inc.
IC MODULATOR 16BIT 39K 8SOIC
Lowest to $3.2038

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess