EN
  • EN
  • DE

TEM2-2421

Part No TEM2-2421
Manufacturer TRACO Electronic AG
Catalog Electronic Wholesale
Description DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TRACO Electronic AG
Win Source Part Number 1266717-TEM2-2421
Manufacturer Homepage www.tracopower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEM2-2421 CAD Model

Description

The TRACO Electronic AG TEM2-2421 is a 2 Watt isolated DC/DC converter module, designed to provide a regulated and isolated output voltage from an unregulated DC input voltage. It is commonly used in applications where electrical isolation and stable power are required, offering a compact solution for powering various electronic circuits. This converter is characterized by its high efficiency and reliable performance, even in demanding environments.

Applications

  • Industrial control systems
  • Instrumentation equipment
  • Medical devices
  • Telecommunications
  • Isolated power supplies

Features

  • 2 Watt isolated DC/DC converter
  • Input voltage range: 18-36 VDC
  • Output voltage: ±12 VDC
  • Output current: ±83 mA
  • Isolation voltage: 1500 VDC
  • Operating temperature range: -40°C to +85°C
  • Short circuit protection
  • High efficiency
  • Compact DIP-24 package

Benefits

  • Stable and Isolated Power: Provides a regulated and electrically isolated dual output voltage, ensuring reliable operation of sensitive circuits.
  • High Isolation Voltage: Offers 1500 VDC isolation, protecting circuits from high voltage transients and ground loops.
  • Wide Input Voltage Range: Accepts a wide input voltage range, making it suitable for various power sources.
  • Compact Size: The DIP-24 package allows for easy integration into space-constrained applications.
  • Short Circuit Protection: Protects the converter and connected devices from damage caused by short circuits.
  • Extended Operating Temperature Range: Operates reliably in a wide range of environmental conditions.

The TEM2-2421 is designed with high-quality components and advanced circuit topology to ensure efficient and stable power conversion. The internal isolation barrier provides electrical safety and prevents noise from propagating between the input and output. The converter's compact size and DIP-24 packaging simplify installation and integration into various electronic systems. The short-circuit protection feature automatically shuts down the converter in the event of a short circuit, preventing damage and ensuring safety. It is ideal for applications where dual rail voltages are required and electrical isolation is crucial.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess