EN
  • EN
  • DE

TBLC 15-112

Part No TBLC 15-112
Manufacturer Traco Power
Catalog Industrial, DIN Rail Power Supplies
Description AC/DC DIN RAIL SUPPLY 12V 15W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Mfr Traco Power
Series TBLC (15W)
Package Box
Product Status Active
Input Type AC
Number of Outputs 1
AC Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 12V
Current - Output (Max) 1.25A
Power (Watts) 15W
Voltage - Isolation 3 kV
Applications Household Appliances, Industrial, ITE (Commercial)
Efficiency 85%
Temperature Range - Operating -25°C ~ 70°C (With Derating)
Features Adjustable Output, IP20, Universal Input
Size / Dimension 2.15" L x 1.06" W x 3.52" H (54.6mm x 26.9mm x 89.4mm)
Approval Agency CB, CE, cULus, cURus, SIQ
Base Product Number TBLC 15
Standard Package 10 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
California Prop 65 Warning Information
Win Source Part Number 876745-TBLC 15-112
Ultra Librarian 3D Model Ultra Librarian TBLC 15-112 CAD Model

Description

The TBLC 15-112 is a 15W power supply from Traco Power.

  • Series: TBLC
  • Features: Adjustable Output, IP20 Rating, Universal Input
  • Package: Compact Box
  • Dimensions: 2.15" L x 1.06" W x 3.52" H
  • Output Voltage: 12V
  • Maximum Output Current: 1.25A
  • Applications: Household Appliances, Industrial Equipment, Commercial ITE
  • Efficiency: 85%
  • Voltage Isolation: 3 kV
  • Operating Temperature: -25°C to 70°C with derating
  • Approvals: CB, CE, cULus, cURus, SIQ
  • Input Voltage: 85V to 264V AC
  • Product Status: Active
  • Standard Package: 10 pcs

You May Also Be Interested in

Phoenix Contact
DC/DC DIN RAIL SUPPLY 48V 34W
Need more? Email Us
Phoenix Contact
AC/DC DIN RAIL SUPPLY 24V 12W
Need more? Email Us
Traco Power
DC/DC DIN RAIL SUPPLY 24V 24W
Need more? Email Us
Traco Power
PRODUCT TYPE: AC/DC; PACKAGE STY
Need more? Email Us
Traco Power
AC/DC DIN RAIL SUPPLY 48V 82W
Need more? Email Us
Phoenix Contact
AC/DC DIN RAIL SUPPLY 12V 18W
Need more? Email Us
Cosel USA, Inc.
AC/DC DIN RAIL SUPPLY 24V 90W
Need more? Email Us
Altech corporation
AC/DC DIN RAIL SUPPLY 15V 10W
Need more? Email Us
Traco Power
AC/DC DIN RAIL SUPPLY 24V 150W
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess