EN
  • EN
  • DE

MT0211-C3047GG

Part No MT0211-C3047GG
Manufacturer Trademark Fine Art
Catalog OEM Parts (M - N)
Description TRADEMARK FINE ART MT0211-C3047GG Michael Tompsett 'World Text Map' Canvas
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080976-MT0211-C3047GG
Categories OEM Parts(M-N)
Manufacturer Trademark Fine Art
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT0211-C3047GG CAD Model

Description

The MT0211-C3047GG is a piece of wall art produced by Trademark Fine Art. Without specific details about the artwork's content, it can be generally described as a decorative item intended to enhance the aesthetic appeal of a room or space. The 'C3047GG' likely represents specific attributes such as the artwork style, subject matter, color palette, or dimensions.

Applications

  • Home decor: Living rooms, bedrooms, hallways, and dining rooms.
  • Office decor: Reception areas, conference rooms, and individual offices.
  • Hospitality settings: Hotel rooms, lobbies, and restaurants.
  • Retail spaces: Stores, boutiques, and showrooms.
  • Educational institutions: Classrooms, libraries, and administrative offices.

Features

  • High-quality printing: Utilizes advanced printing techniques for vibrant colors and sharp details.
  • Durable construction: Made with premium materials for long-lasting beauty.
  • Ready to hang: Comes with pre-installed hanging hardware for easy installation.
  • Variety of sizes and styles: Available in different dimensions and artistic styles to suit diverse tastes.
  • Protective coating: Features a protective coating to prevent fading and damage from UV rays and moisture.

Benefits

  • Enhanced aesthetic appeal: Adds visual interest and personality to any space.
  • Improved ambiance: Creates a more inviting and comfortable atmosphere.
  • Personalized decor: Allows individuals to express their unique style and preferences.
  • Increased property value: Enhances the overall value and appeal of a home or business.
  • Stress reduction: Provides a calming and visually stimulating environment.

Additional Details

Trademark Fine Art produces a wide range of wall art, including canvas prints, framed prints, and art on wood. Their products are known for their high quality and attention to detail. The MT0211-C3047GG is likely printed on artist-grade canvas or high-quality paper using archival inks to ensure longevity. It may be stretched and mounted on a wooden frame or come with a protective coating to prevent damage. The specific subject matter and style of the artwork can vary widely, from abstract art to landscapes to portraits. Dimensions would be important to determine before purchasing.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $1.4033

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess