EN
  • EN
  • DE

TE0720-04-61C33MAS

Part No TE0720-04-61C33MAS
Manufacturer Trenz Electronic GmbH
Catalog Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Description STARTER KIT XILINX ZYNQ / TE0720 Zynq-7000 AP SoC Carrier Starter TE0720, XC7Z020 Zynq®-7000 FPGA + MCU/MPU SoC Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Mfr Trenz Electronic GmbH
Series Zynq®-7000
Package Bulk
Type FPGA + MCU/MPU SoC
For Use With/Related Products TE0720, XC7Z020
Platform TE0720 Zynq-7000 AP SoC Carrier Starter
Contents Board(s) , Cable(s) , Power Supply, Accessories
Suggested Programming Environment Vivado
Base Product Number XC7Z020
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 1349486-TE0720-04-61C33MAS
Ultra Librarian 3D Model Ultra Librarian TE0720-04-61C33MAS CAD Model

Description

The TE0720-04-61C33MAS is a SoM (System on Module) manufactured by Trenz Electronic GmbH. This module features a Xilinx Zynq-7000 series SoC (System on Chip), combining a dual-core ARM Cortex-A9 processor with FPGA fabric. It's designed for embedded applications requiring real-time processing, flexible I/O, and custom hardware acceleration. This module simplifies the development process by providing a pre-built, tested, and reliable platform for complex applications.

Applications

  • Industrial automation
  • Motor control
  • Image processing
  • Software-defined radio (SDR)
  • Embedded vision systems
  • Robotics

Features

  • Xilinx Zynq-7000 SoC (XC7Z010-1CLG400C)
  • Dual-core ARM Cortex-A9 processor
  • 512 MB DDR3 SDRAM
  • 16 MB SPI Flash memory
  • Gigabit Ethernet
  • USB 2.0 OTG
  • On-board voltage regulators
  • 148 FPGA I/O pins
  • Compact form factor

Benefits

  • Reduces development time and cost by providing a pre-validated platform
  • Enables flexible hardware acceleration through the FPGA fabric
  • Offers a wide range of connectivity options
  • Simplifies integration into existing systems
  • Provides a scalable solution for various embedded applications
  • Supports Linux and other embedded operating systems

Additional Details

The TE0720-04-61C33MAS SoM offers a comprehensive set of features, including a powerful processing core, ample memory, and a wide range of connectivity options. The Xilinx Zynq-7000 SoC provides a flexible platform for implementing custom hardware accelerators, enabling developers to optimize performance for specific applications. The module is supported by a wide range of development tools and resources, including reference designs, software libraries, and documentation. Its compact form factor and robust design make it suitable for use in harsh environments. The specific FPGA resources and I/O configurations are detailed in the product datasheet.

You May Also Be Interested in

Intel
CYCLONE 10 EVALUATION KIT / Cyclone 10 LP FPGA 10CL025 Cyclone® 10 LP FPGA Evaluation Board
Need more? Email Us
Intel
KIT EVALUATION MAX 10 FPGA
Lowest to $95.2592
Microchip Technology
KIT DEV IGLOO M1AGL
Need more? Email Us
Digilent, Inc.
NEXYS A7 ECE FPGA TRAINER BOARD
Need more? Email Us
Terasic Inc.
DEV BOARD INTEL ATOM N2600
Need more? Email Us
Amd
KIT EVAL ZYNQUS+ MPSOC ZCU106 ED
Need more? Email Us
Altera
5SGSMD5K2F40C2N EVAL BRD
Need more? Email Us
Digilent, Inc.
ARTY S7-25T: SPARTAN-7 FPGA DEVE
Need more? Email Us
Trenz Electronic GmbH
SOM CARRIER BOARD USCALE+ TE0808 / TE0803 TE0807 TE0808 Zynq UltraScale+ MPSoC UltraITX+ Carrier TE0803, TE0807, TE0808 Zynq® UltraScale+™ FPGA + MCU/MPU SoC Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess