EN
  • EN
  • DE
  • IT

A-113X

Part No A-113X
Manufacturer Triad Magnetics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1123416-A-113X
Categories Custom Parts
Manufacturer Triad Magnetics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A-113X CAD Model

Description

The Triad Magnetics A-113X is an audio transformer designed for various audio signal processing applications. It is engineered to provide impedance matching and isolation in audio circuits. This transformer is commonly used for microphone preamplifiers, line-level interfaces, and other audio equipment where signal quality and noise reduction are critical.

Applications:

  • Microphone preamplifiers
  • Line-level input and output interfaces
  • Audio mixing consoles
  • Audio isolation circuits
  • Telephone interconnect

Features:

  • Audio transformer
  • Turns ratio designed for specific impedance matching
  • High isolation voltage
  • Low distortion
  • Wide frequency response
  • Shielded construction for noise reduction

Benefits:

  • Improved signal quality through impedance matching
  • Reduced noise and interference due to shielded construction
  • Enhanced safety through electrical isolation
  • Optimal signal transfer in audio circuits
  • Reliable performance in demanding audio environments

Additional Details:

The A-113X audio transformer features a bobbin wound construction with a high-quality core material to ensure optimal performance. The turns ratio is carefully selected to provide the desired impedance transformation for specific audio applications. The shielding minimizes electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring a clean and accurate audio signal. The transformer is designed for through-hole mounting and has clearly marked pins for easy installation.

You May Also Be Interested in

Anachip Corp
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
STMicroelectronics
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess