EN
  • EN
  • DE

CSD1006USB

Part No CSD1006USB
Manufacturer Tripp Lite
Catalog Battery Chargers
Description BATT CHARGING STATION 2.4A  /  Charging Station Battery Charger 2.4A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products>Battery Chargers
Mfr Tripp Lite
Package Bulk
Type Charging Station
Battery Chemistry Mobile Devices
Number of Cells 10
Charge Current - Max 2.4A
Voltage - Input 100 ~ 240VAC
Dimension 13.54" L x 16.54" W x 8.94" H (343.92mm x 420.12mm x 227.08mm)
Mounting Type Custom
Termination Style USB A Receptacle
Temperature Range - Operating 5°C ~ 35°C
Approval Agency CE, FCC
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9510
Standard Package 1
Win Source Part Number 1136926-CSD1006USB
Ultra Librarian 3D Model Ultra Librarian CSD1006USB CAD Model

Description

The CSD1006USB Charging Station is a high-quality charging station designed for use with mobile devices, manufactured by Tripp Lite.

  • Termination Style: USB A receptacle
  • Number of Devices: Up to 10
  • ECCN: EAR99 compliant
  • Voltage Input: 100 ~ 240VAC

You May Also Be Interested in

Texas Instruments
Standalone, 1-cell 17V 3A batter
Lowest to $2.0403
Mean Well Enterprises Co., Ltd.
BATT CHARGER DESKTOP 13.6V 13.5A
Need more? Email Us
CUI Inc.
BATT CHRGR LEAD-ACID 12V 2.25A
Need more? Email Us
Linear Technology
High Efficiency Standalone Nickel Battery Charger
Need more? Email Us
Analog Devices Inc.
MAX8808 1AMP LINEAR LI+ BATTERY
Lowest to $5.2389
Tripp Lite
BATT CHARGING STATION 12A / Charging Station Battery Charger 12A
Need more? Email Us
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 32TQFN
Lowest to $5.8209
Analog Devices Inc.
SWITCH-MODE 1-CELL LI+ CHARGER
Lowest to $3.7836
Texas Instruments
BQ25176MDSGR
Lowest to $1.2224

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess