EN
  • EN
  • DE
  • IT

N050-012

Part No N050-012
Manufacturer Tripp Lite
Catalog Patchbay, Jack Panels
Description PANEL PATCH CAT5E WALL MT 12PORT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Patch Panel, Cat5e
Connector Type RJ45
Number of Positions 12
Number of Rows 1
Termination Style Punch Down
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1632028-N050-012
Ultra Librarian 3D Model Ultra Librarian N050-012 CAD Model

Description

N

You May Also Be Interested in

Panduit Corp
PATCH PANEL 24-PORT
Need more? Email Us
Switchcraft Inc.
PATCHBAY 26JACK HD TERMINATED
Need more? Email Us
Panduit Corp
PATCH PANEL, 48 PORT, MODULAR AN
Need more? Email Us
Panduit Corp
PUNCHDOWN PATCH PANEL, CAT 6A, A
Need more? Email Us
Panduit Corp
PUNCHDOWN PATCH PANEL, CAT 5E, F
Need more? Email Us
Panduit Corp
DATAPATCH 48-PORT CATEGORY 5E PU
Need more? Email Us
Cinch Connectivity Solutions
32-HOLE INSULATED PANEL
Need more? Email Us
Switchcraft Inc.
PATCHBAY 26JACK HD TERMINATED
Need more? Email Us
Panduit Corp
DATAPATCH 48-PORT CATEGORY 6A PU
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess