EN
  • EN
  • DE

N518-02M

Part No N518-02M
Manufacturer Tripp Lite
Catalog Fiber Optic Cables
Description FIBER OPTIC CBL LC-ST DUPLEX 2M  /  Cable Fiber Optic LC Duplex To ST (2) 50/125 6.6' (2.0m)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Fiber Optic Cables
Mfr Tripp Lite
Package Bulk
1st Connector LC Duplex
2nd Connector ST (2)
Cable Type Twin Zip
Features Low Smoke, Zipcord
Fiber Type 50/125
Length - Overall 6.6' (2.0m)
Type Multimode, Duplex, OM3
Ratings FDDI, OFNR
Color - Cable Orange
Color - Connectors Beige, Black
Jacket (Insulation) Material Low Smoke Zero Halogen (LSZH)
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.70.0000
Standard Package 1
Win Source Part Number 1191931-N518-02M
Ultra Librarian 3D Model Ultra Librarian N518-02M CAD Model

Description

This Multimode, Duplex, OM3 fiber optic cable assembly is perfect for your networking needs. It features a low smoke, zipcord design and a twin zip cable type.

  • Connector End A: LC Duplex
  • Connector End B: Two ST Connectors
  • Cable Rating: FDDI and OFNR
  • Length: 6.6 feet (2.0m)
  • Jacket (Insulation) Material: Low Smoke Zero Halogen (LSZH)
  • Cable Color: Orange

You May Also Be Interested in

Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 5M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 10M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 15M
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL SC-SC POF 10M
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL POF 5M
Need more? Email Us
Amphenol
DUPLEX LC 10G MMF OM3 50/125 15M
Need more? Email Us
Phoenix Contact
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 46M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 7M
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.5299 $76.5897
6+ $20.9477 $125.6862
9+ $20.2930 $182.6370
12+ $19.6385 $235.6620
16+ $18.9838 $303.7408
21+ $17.0200 $357.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess