EN
  • EN
  • DE

OMNIVS800

Part No OMNIVS800
Manufacturer Tripp Lite
Catalog Uninterruptible Power Supply (UPS) Systems
Description UPS 800VA 475W 7OUT RJ45
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Line Interactive (Input Regulation)
Applications Desktop, Home Theater
Form Tower
Power - Rated 800VA / 475W
AC Outlets 7 (6 UPS, 1 Surge Only)
Backup Time - Max Load 3.5 minutes
Media Lines Protected RJ45
Voltage - Output 120V
Input Connector NEMA 5-15P
Output Connector NEMA 5-15R
Cord Length 6' (1.83m)
Size / Dimension 7.480" L x 5.236" W (190.00mm x 133.00mm)
Height 10.748\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544868-OMNIVS800
Ultra Librarian 3D Model Ultra Librarian OMNIVS800 CAD Model

Description

N

You May Also Be Interested in

Tripp Lite
UPS LCD BATTERY BACKUP TOWER AVR
Need more? Email Us
Tripp Lite
UPS 3KVA 2250W 9OUT RACK MOUNT
Need more? Email Us
Tripp Lite
UPS 1KVA 4OUT 1DB9/1USB HOSP GRD
Need more? Email Us
Tripp Lite
UPS ECO GREEN BATTERY BACK UP
Need more? Email Us
Altech corporation
UPS 12VDC 6A DIN RAIL
Need more? Email Us
Siemens
6EP19356ME21 Siemens UPS - Uninterruptible Power Supplies - Batteries SITOP DC UPS BATTERY MODULE, 20A,7HA datasheet, inventory, & pricing.
Need more? Email Us
Tripp Lite
UPS ECO GREEN BATTERY BACK UP
Need more? Email Us
Tripp Lite
UPS SMART LCD RACKMOUNT AVR
Need more? Email Us
Tripp Lite
UPS SMARTPRO 2.2KVA 1600W 9OUT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess