EN
  • EN
  • DE

SMART1500RMXLN

Part No SMART1500RMXLN
Manufacturer Tripp Lite
Catalog Uninterruptible Power Supply (UPS) Systems
Description UPS SMART LCD RACKMOUNT AVR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Line Interactive (Input Regulation)
Applications Network, Single Phase
Form Rackmount, Tower
Power - Rated 1.5kVA / 1350W
AC Outlets 8 (UPS)
Backup Time - Max Load 4.9 minutes
Voltage - Output 120V
Input Connector NEMA 5-15P
Output Connector NEMA 5-15R (8)
Cord Length 10' (3.05m)
Size / Dimension 13.450" L x 17.300" W (341.63mm x 439.42mm)
Height 3.450\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544874-SMART1500RMXLN
Ultra Librarian 3D Model Ultra Librarian SMART1500RMXLN CAD Model

Description

N

You May Also Be Interested in

Tripp Lite
UPS 1KVA 4OUT 1DB9/1USB HOSP GRD
Need more? Email Us
Tripp Lite
UPS 800VA 475W 7OUT RJ45
Need more? Email Us
Altech corporation
UPS 24VDC 3A DIN RAIL
Need more? Email Us
Tripp Lite
UPS LOW PROFILE AVR 230V 6 OUT
Need more? Email Us
Tripp Lite
UPS DESKTOP BATTERY BACK UP
Need more? Email Us
Tripp Lite
UPS SMART RACKMOUNT AVR
Need more? Email Us
Tripp Lite
UPS SMARTPRO 2.2KVA 1600W 9OUT
Need more? Email Us
Tripp Lite
UPS SMART LCD BACK UP TOWER
Need more? Email Us
Tripp Lite
BATT BACKUP 980W W/CDROM SOFTWR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess