EN
  • EN
  • DE

SMART1500

Part No SMART1500
Manufacturer Tripp Lite
Catalog Uninterruptible Power Supply (UPS) Systems
Description BATT BACKUP 980W W/CDROM SOFTWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Line Interactive (Input Regulation)
Applications Network, Single Phase
Form Tower
Power - Rated 1.5kVA / 980W
AC Outlets 6 (UPS)
Backup Time - Max Load 7 minutes
Voltage - Output 120V
Input Connector NEMA 5-15P
Output Connector NEMA 5-15R
Cord Length 6' (1.83m)
Size / Dimension 9.000" L x 7.500" W (228.60mm x 190.50mm)
Height 12.799\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544903-SMART1500
Ultra Librarian 3D Model Ultra Librarian SMART1500 CAD Model

Description

N

You May Also Be Interested in

Altech corporation
UPS 12VDC 6A DIN RAIL
Need more? Email Us
Tripp Lite
UPS 3KVA 2250W 9OUT RACK MOUNT
Need more? Email Us
Tripp Lite
UPS SMART RACKMOUNT AVR
Need more? Email Us
Altech corporation
UPS 12VDC 3A DIN RAIL
Need more? Email Us
Tripp Lite
UPS SMART ONLINE
Need more? Email Us
Tripp Lite
UPS 700VA 450W 4OUT 6' CORD
Need more? Email Us
Tripp Lite
UPS SMART RACKMOUNT AVR
Need more? Email Us
Tripp Lite
UPS ECO GREEN BATTERY BACK UP
Need more? Email Us
Tripp Lite
UPS SMART ONLINE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess