EN
  • EN
  • DE

SMART2200RMXLN

Part No SMART2200RMXLN
Manufacturer Tripp Lite
Catalog Uninterruptible Power Supply (UPS) Systems
Description UPS SMART RACKMOUNT AVR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Line Interactive (Input Regulation)
Applications Network, Single Phase
Form Rackmount, Tower
Power - Rated 2.2kVA / 1920W
AC Outlets 8 (UPS)
Backup Time - Max Load 4.5 minutes
Media Lines Protected RS-232
Voltage - Output 120V
Input Connector NEMA 5-20P
Output Connector NEMA 5-15R (4), NEMA 5-15/20R (4)
Cord Length 10' (3.05m)
Size / Dimension 19.460" L x 17.320" W (494.28mm x 439.93mm)
Height 3.430\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544875-SMART2200RMXLN
Ultra Librarian 3D Model Ultra Librarian SMART2200RMXLN CAD Model

Description

N

You May Also Be Interested in

Tripp Lite
UPS SMART ONLINE
Need more? Email Us
Altech corporation
UPS 12VDC 6A DIN RAIL
Need more? Email Us
Tripp Lite
UPS INTERNATIONAL SMART TOWER
Need more? Email Us
Tripp Lite
UPS SMART RACKMOUNT AVR
Need more? Email Us
Tripp Lite
UPS DESKTOP BATTERY BACK UP
Need more? Email Us
Tripp Lite
UPS LOW PROFILE AVR 230V 6 OUT
Need more? Email Us
Siemens
6EP19356ME21 Siemens UPS - Uninterruptible Power Supplies - Batteries SITOP DC UPS BATTERY MODULE, 20A,7HA datasheet, inventory, & pricing.
Need more? Email Us
Tripp Lite
UPS ECO GREEN BATTERY BACK UP
Need more? Email Us
Tripp Lite
UPS 3KVA 2250W 9OUT RACK MOUNT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess