EN
  • EN
  • DE

SMART1500SLT

Part No SMART1500SLT
Manufacturer Tripp Lite
Catalog Uninterruptible Power Supply (UPS) Systems
Description UPS 1500VA 900W 8OUT USB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Line Interactive (Input Regulation)
Applications Network, Single Phase
Form Tower
Power - Rated 1.5kVA / 900W
AC Outlets 8 (UPS)
Backup Time - Max Load 8 minutes
Media Lines Protected RJ45
Voltage - Output 120V
Input Connector NEMA 5-15P
Output Connector NEMA 5-15R
Cord Length 6' (1.83m)
Size / Dimension 13.201" L x 6.799" W (335.30mm x 172.70mm)
Height 10.201\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544891-SMART1500SLT
Ultra Librarian 3D Model Ultra Librarian SMART1500SLT CAD Model

Description

N

You May Also Be Interested in

Tripp Lite
UPS ECO GREEN BATTERY BACK UP
Need more? Email Us
Altech corporation
UPS 12VDC 3A DIN RAIL
Need more? Email Us
Tripp Lite
UPS ECO GREEN BATTERY BACK UP
Need more? Email Us
Tripp Lite
UPS SMART ONLINE
Need more? Email Us
Tripp Lite
UPS SMART RACKMOUNT AVR
Need more? Email Us
Tripp Lite
UPS 800VA 475W 7OUT RJ45
Need more? Email Us
Tripp Lite
UPS LCD BATTERY BACKUP TOWER AVR
Need more? Email Us
Tripp Lite
UPS LOW PROFILE AVR 230V 6 OUT
Need more? Email Us
Tripp Lite
UPS 1000VA 8OUT LCD DISP USB
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess