EN
  • EN
  • DE

AH2-G

Part No AH2-G
Manufacturer TriQuint Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Description High Dynamic Range Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TriQuint Semiconductor
Frequency 1000(MHz)
Mounting Surface Mount
Number of Channels 1
Operating Temp Range -40C to 85C
Package Type SOT-89
Pin Count 3 +Tab
Operating Temperature Classification Industrial
Supply Current 180@5V(mA)
Rad Hardened No
Operating Supply Voltage (Typ) 5(V)
Win Source Part Number 088255-AH2-G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH2-G CAD Model

Description

AH2-G

The AH2-G is a specialized Hall effect sensor that offers reliable and accurate magnetic field detection in diverse environments. It is suitable for use in precision-driven applications across various sectors.

  • Applications:
    • Medical devices
    • Industrial automation equipment
    • Navigation systems
    • Renewable energy solutions
  • Features and Benefits:
    • Highly sensitive to minute field changes
    • Reliable and consistent performance
    • Compatible with numerous interfacing options
    • Low energy requirements for extended operational life
  • Additional Details:
    • Engineered to withstand heavy-duty usage
    • Offers excellent resistance to corrosion and wear
    • RoHS compliant, supporting eco-friendly designs

You May Also Be Interested in

Wurth Electronics Inc
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
Toko America Inc.
Need more? Email Us
Samsung
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
Intersil
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $8.7607
Vishay
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1349 $57.8886
35+ $3.3934 $118.7690
53+ $3.2871 $174.2163
73+ $3.1809 $232.2057
94+ $3.0746 $289.0124
126+ $2.7570 $347.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess