EN
  • EN
  • DE

TQP7M9106

Part No TQP7M9106
Manufacturer TriQuint Semiconductor
Catalog Electronic Wholesale
Description 2 Watt High Linearity Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TriQuint Semiconductor
Win Source Part Number 1273859-TQP7M9106
Manufacturer Homepage www.triquint.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TQP7M9106 CAD Model

Description

The TQP7M9106 is a high-efficiency power amplifier module manufactured by TriQuint Semiconductor (now Qorvo). It is designed for use in wireless infrastructure applications, specifically for cellular base stations and repeaters. This module provides high power gain, excellent linearity, and high efficiency, making it suitable for demanding wireless communication systems.

Applications:

  • Cellular Base Stations: Used in cellular base stations for RF power amplification.
  • Wireless Repeaters: Employed in wireless repeaters to extend the range of cellular signals.
  • Small Cell Networks: Integrated in small cell base stations for increased network capacity.
  • Public Safety Radio Systems: Utilized in public safety communication systems for reliable RF amplification.
  • Wireless Infrastructure Equipment: Found in various wireless infrastructure devices for RF power amplification.

Features:

  • High Power Gain: Provides significant power amplification for improved signal strength.
  • Excellent Linearity: Maintains signal integrity by minimizing distortion.
  • High Efficiency: Reduces power consumption and heat generation.
  • Integrated Matching Network: Simplifies integration and reduces external component count.
  • Compact Module Size: Allows for easy integration into space-constrained applications.

Benefits:

  • Improved Signal Coverage: Enhances signal coverage and extends the range of wireless networks.
  • Enhanced System Performance: Improves the overall performance of wireless communication systems.
  • Reduced Operating Costs: Low power consumption reduces energy costs and extends battery life.
  • Simplified System Design: Integrated matching network simplifies the design and reduces the need for external components.
  • Increased Reliability: Robust design ensures long-term performance and reliability.

Additional Details:

The TQP7M9106 operates within specific frequency bands commonly used in cellular communication, and its gain and linearity are optimized for these bands. The module typically requires a DC supply voltage and provides a control interface for adjusting the output power. Its compact size and integrated matching network make it easier to integrate into wireless infrastructure equipment. The high efficiency of the module reduces heat generation, allowing for smaller and more cost-effective cooling solutions. The TQP7M9106 is designed to meet the stringent performance and reliability requirements of modern wireless communication systems, ensuring optimal performance in demanding environments.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Intel
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Panasonic
Need more? Email Us
Samsung
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Lowest to $259.7015
ON Semiconductor
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5682

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess