EN
  • EN
  • DE

TB0574A

Part No TB0574A
Manufacturer TST - Tamsan
Catalog OEM Parts (T - Z)
Description Filter, SAW, 456 MHz, 6.4 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002369-TB0574A
Categories OEM Parts(T-Z)
Manufacturer TST - Tamsan
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TB0574A CAD Model

Description

The TB0574A is a robust transient voltage suppressor (TVS) diode manufactured by TST - Tamsan. This device is designed to protect sensitive electronic components from voltage spikes induced by lightning, electrostatic discharge (ESD), and other transient voltage events.

Applications

  • Protection of I/O interfaces in industrial equipment
  • Surge protection in consumer electronics
  • Protection against ESD and EFT in communication systems
  • Automotive electronics protection
  • Protection of sensitive components in power supplies

Features

  • High surge capability: Designed to withstand high transient currents.
  • Low clamping voltage: Limits the voltage across protected components during surge events.
  • Fast response time: Quickly clamps transient voltages.
  • Small form factor: Allows for easy integration into compact circuit designs.
  • Unidirectional configuration: Clamps positive surges.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Enhanced system reliability: Protects sensitive components from damage due to voltage transients, extending the lifespan of the equipment.
  • Reduced downtime: Prevents system failures caused by surge events, minimizing disruptions and maintenance costs.
  • Improved safety: Protects users and equipment from potential hazards associated with voltage surges.
  • Cost-effective protection: Provides a cost-efficient solution for safeguarding electronic circuits.
  • Simplified design: Easy to incorporate into existing and new designs.

Additional Details

The TB0574A typically features a standoff voltage around 5V, indicating the maximum voltage it can withstand without clamping. Its clamping voltage is a crucial parameter, representing the maximum voltage the protected circuit will experience during a surge event. It is packaged in a small surface mount package such as a SOD-323. Detailed specifications include peak pulse power (PPP), peak pulse current (IPP), and operating temperature range. The datasheet provides detailed information on surge waveforms and recommended PCB layout considerations for optimal performance. It is commonly used in applications needing protection of data lines and power buses.

You May Also Be Interested in

Shindengen
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess