EN
  • EN
  • DE

CAR7LFV63K4AB

Part No CAR7LFV63K4AB
Manufacturer TT Electronics
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1172339-CAR7LFV63K4AB
Categories Custom Parts
Manufacturer TT Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAR7LFV63K4AB CAD Model

Description

The CAR7LFV63K4AB is a precision thin film chip resistor manufactured by TT Electronics. These resistors are known for their high stability, tight tolerance, and excellent TCR (Temperature Coefficient of Resistance) performance, making them suitable for demanding applications where accuracy and reliability are critical.

Applications

  • Precision instrumentation: Used in circuits requiring precise resistance values for accurate measurements.
  • Medical equipment: Employed in medical devices where reliability and accuracy are paramount.
  • Aerospace and defense: Suitable for aerospace and defense applications due to their robustness and stability under extreme conditions.
  • Test and measurement equipment: Utilized in test equipment to ensure accuracy and repeatability.
  • Automotive electronics: Found in automotive control systems requiring high-precision resistors.

Features

  • Thin film technology: Provides excellent stability and precision.
  • Tight tolerance: Offers a high degree of accuracy in resistance value.
  • Low TCR: Minimizes resistance changes with temperature variations.
  • High stability: Maintains resistance value over time and under stress.
  • Small size: Suitable for compact designs.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Improved accuracy: Tight tolerance ensures precise resistance values.
  • Enhanced reliability: High stability ensures consistent performance over time.
  • Reduced temperature drift: Low TCR minimizes the impact of temperature variations on resistance.
  • Space-saving design: Small size allows for use in compact applications.
  • Long-term stability: Resists changes in resistance value, ensuring consistent performance.
  • Compliance: Meets industry environmental standards.

Additional Details

The CAR7LFV63K4AB typically comes in a standard chip resistor package. Key specifications include its resistance value (the '63K4' likely refers to 63.4 kOhms), tolerance, TCR value, and power rating. It is designed for surface mount technology (SMT) assembly. The specific environmental rating and operating temperature range depend on the exact datasheet, but these resistors are generally designed to operate within a wide temperature range and are highly resistant to environmental factors. Confirm the exact electrical characteristics in the datasheet for precise design parameters.

You May Also Be Interested in

Panjit
Need more? Email Us
Burr-Brown (TI)
French Electronic Distributor since 1988
Need more? Email Us
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Chilisin
new, original packaged
Lowest to $0.0018
C&K Components
Need more? Email Us
Broadcom Limited
Switch Fabric
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess