EN
  • EN
  • DE

CHP1-50-5113-F-13-LF

Part No CHP1-50-5113-F-13-LF
Manufacturer TT Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970544-CHP1-50-5113-F-13-LF
Categories OEM Parts(C-E)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CHP1-50-5113-F-13-LF CAD Model

Description

The CHP1-50-5113-F-13-LF is a lead-free, high-frequency chip resistor manufactured by TT Electronics. This resistor is designed for use in a wide variety of applications where precision, stability, and reliability are essential.

Applications

  • High-frequency circuits: Suitable for impedance matching, termination, and current limiting in RF and microwave applications.
  • Telecommunications equipment: Used in mobile phones, base stations, and other communication devices.
  • Instrumentation: Employed in test and measurement equipment where precision and stability are critical.
  • Medical electronics: Found in medical devices requiring high reliability and performance.
  • Aerospace and defense applications: Used in avionics, radar systems, and other high-reliability applications.

Features

  • High-frequency performance: Designed for optimal performance in high-frequency circuits.
  • Tight tolerance: Provides accurate and consistent resistance values.
  • Low temperature coefficient: Minimizes resistance drift over temperature variations.
  • Lead-free construction: Complies with RoHS environmental regulations.
  • Compact size: Small form factor allows for use in space-constrained applications.
  • High power rating: Handles higher power dissipation than standard chip resistors.

Benefits

  • Improved circuit performance: High-frequency performance ensures optimal signal transmission.
  • Increased accuracy: Tight tolerance provides precise resistance values for improved circuit accuracy.
  • Enhanced stability: Low temperature coefficient minimizes resistance drift, ensuring consistent performance over temperature variations.
  • Environmentally friendly: Lead-free construction complies with environmental regulations.
  • Space-saving design: Compact size allows for use in miniaturized electronic devices.
  • Reliable operation: High power rating ensures stable operation under high power conditions.

Additional Details

The CHP1-50-5113-F-13-LF has a resistance value of 511 kOhms. The 'F' likely refers to a tolerance code, typically +/-1%, but the datasheet should be consulted. The '13' likely relates to packaging or termination style, and 'LF' designates lead-free compliance. It is constructed using a thin-film technology for enhanced stability and precision. The resistor is designed for surface mount technology (SMT) assembly and is suitable for reflow soldering processes. Detailed datasheets from TT Electronics provide comprehensive specifications, including power rating, voltage rating, and temperature range.

You May Also Be Interested in

Kemet
Need more? Email Us
NEC
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Lowest to $0.0104
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess