EN
  • EN
  • DE

LR1206-R05FW

Part No LR1206-R05FW
Manufacturer TT Electronics
Catalog Chip Resistor - Surface Mount
Description Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.05 Ohm, 500 Mw, 1%, 200 V Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 1206
Case Code (Imperial) 1206
Case / Package 3216
Composition Ceramic, Thick Film
Depth 1.63 mm
Features Automotive AEC-Q200, Moisture Resistant
Height 787.4 µm
Length 3.2004 mm
Maximum Operating Temperature 150 °C
Max Power Dissipation 500 mW
Military Standard Not
Min Operating Temperature -55 °C
Number of Pins 2
Number of Terminations 2
Packaging Cut Tape
Power Rating 500 mW
REACH SVHC No SVHC
Resistance 50 mΩ
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Tolerance 1 %
Voltage Rating 200 V
Voltage Rating (AC) 200 V
Voltage Rating (DC) 200 V
Width 1.6256 mm
Win Source Part Number 974907-LR1206-R05FW
Categories Chip Resistor - Surface Mount
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LR1206-R05FW CAD Model

Description

The TT Electronics LR1206-R05FW is a low-popularity chip resistor used in various applications.

  • Popularity: Low
  • Resistance: 50 mΩ
  • Power Rating: 500 mW
  • Application: High-Power
  • AEC-Q200 Rated: Yes
  • Moisture Resistance: Yes
  • Type: Thick Film
  • Packaging: Cut Tape
  • Mounting: Surface Mount
  • Package Size: 3216 (1206 Imperial)
  • Supply and Demand: Shortage

You May Also Be Interested in

Susumu
RES 0.22 OHM 1% 1W 2512
Need more? Email Us
Bourns Inc.
RES SMD 210 OHM 1% 1/16W 0402
Need more? Email Us
Susumu
RES 0.008 OHM 1W 1206 WIDE
Need more? Email Us
Bourns Inc.
RES 0.75 OHM 5% 1/2W 1206
Need more? Email Us
Bourns Inc.
RES SMD 470K OHM 1% 1/2W 1206
Need more? Email Us
Panasonic
RES 240K OHM 5% 3/4W 2010
Need more? Email Us
Vishay
SMM0204 50 30R0 1% B0
Need more? Email Us
Bourns Inc.
RES SMD 5.6 OHM 5% 35W D2PAK
Need more? Email Us
Panasonic
RES SMD 59K OHM 1% 1/2W 1210
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess