EN
  • EN
  • DE
  • IT

LRC-LR120601R050F

Part No LRC-LR120601R050F
Manufacturer TT Electronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070867-LRC-LR120601R050F
Categories OEM Parts(J-L)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LRC-LR120601R050F CAD Model

Description

The LRC-LR120601R050F is a surface mount current sensing resistor from TT Electronics. It is designed for accurate current measurement in a variety of applications, providing a precise voltage drop proportional to the current flowing through it. This resistor is characterized by its low resistance value, high power rating, and excellent long-term stability.

Applications:

  • Power Supplies: Used for current monitoring and control in power supplies to ensure efficient and safe operation.
  • Motor Control Circuits: Employed in motor control applications to measure and regulate motor current for precise control and protection.
  • Battery Management Systems (BMS): Utilized in BMS to monitor battery charge and discharge currents for optimized battery performance and safety.
  • Inverters: Integrated into inverters for current sensing to protect against overcurrent conditions and maintain stable output.
  • Automotive Electronics: Applied in various automotive electronic systems for current monitoring in ECUs and other control modules.

Features:

  • Low Resistance Value: Features a low resistance value (0.05 Ohms) for minimal impact on circuit performance and accurate current sensing.
  • High Power Rating: Offers a high power rating to handle significant current flow without overheating or degradation.
  • Surface Mount Design: Designed for surface mount technology (SMT) for easy integration into automated assembly processes.
  • Excellent Long-Term Stability: Provides excellent long-term stability, ensuring consistent performance over time and under varying operating conditions.
  • Low Temperature Coefficient of Resistance (TCR): Exhibits a low TCR for stable resistance values over a wide temperature range.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Accurate Current Measurement: Enables precise current measurement for improved circuit control and performance.
  • Overcurrent Protection: Facilitates overcurrent protection by providing a reliable voltage signal proportional to the current.
  • Efficient Circuit Operation: Minimizes power loss and ensures efficient circuit operation due to its low resistance value.
  • Easy Integration: Simplifies circuit design and assembly with its surface mount design.
  • Reliable Performance: Delivers reliable and consistent performance over a long lifespan.

Specifications:

The LRC-LR120601R050F has a resistance of 0.05 Ohms with a tolerance of ±1%. It is designed for a power rating sufficient for most current sensing applications. The resistor is designed for reflow soldering. Its operating temperature range is typically from -55°C to +155°C.

You May Also Be Interested in

Linear Technology
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7092
Sharp Microelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess