EN
  • EN
  • DE

LRC-LRF1206LF-01-R010-J

Part No LRC-LRF1206LF-01-R010-J
Manufacturer TT Electronics
Catalog OEM Parts (J - L)
Description Res Thick Film 1206 0.01 Ohm 5% 0.5W(1/2W) ±500ppm/C Pad SMD Automotive T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1070934-LRC-LRF1206LF-01-R010-J
Categories OEM Parts(J-L)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LRC-LRF1206LF-01-R010-J CAD Model

Description

The LRC-LRF1206LF-01-R010-J is a low-value, thick film chip resistor designed for current sensing applications. It's part of TT Electronics' LRF series, offering a combination of precision and reliability. The 'R010' signifies a resistance of 0.01 Ohms.

Applications

  • Current Sensing: Used to measure current in various electronic circuits.
  • Power Management: Employed in power supplies and voltage regulators for current monitoring.
  • Motor Control: Helps control and monitor motor current for efficiency and protection.
  • Battery Management Systems (BMS): Monitors battery charging and discharging currents.
  • Overcurrent Protection: Used to detect and prevent overcurrent conditions.
  • Inverter Applications: Current sensing inverters for solar and other renewable energy systems.

Features

  • Low Resistance Value: 0.01 Ohms (R010).
  • Thick Film Technology: Ensures stable performance and reliability.
  • 1206 Package Size: Standard 1206 surface mount footprint.
  • Power Rating: 0.25W (Consult datasheet for exact rating).
  • Tolerance: 5% ('J' indicates a 5% tolerance).
  • Low Temperature Coefficient: Excellent stability over temperature changes.
  • RoHS Compliant: Lead-free construction.
  • Low Inductance: Ideal for high-frequency applications.

Benefits

  • Accurate Current Measurement: Enables precise monitoring of current flow.
  • Stable Performance: Thick film technology guarantees reliable operation.
  • Compact Size: The 1206 package saves valuable board space.
  • Easy Assembly: Standard surface mount design simplifies automated assembly.
  • Cost-Effective: Provides a good balance of performance and price.
  • Environmentally Friendly: RoHS compliant.

Additional Details

The LRC-LRF1206LF-01-R010-J boasts a 1206 package size, translating to approximately 1.2mm x 0.6mm. The 'LF' designation indicates lead-free compliance, adhering to environmental standards. Always consult the manufacturer's datasheet for precise specifications, including power derating curves and temperature coefficients. The resistor's marking usually employs a code to indicate the resistance value and tolerance. Proper PCB layout is essential to minimize parasitic inductance and ensure accurate current measurements when utilizing this resistor in current sensing applications. This component is well-suited for demanding applications requiring accurate and reliable current sensing. For comprehensive details, refer to the official datasheet.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess