EN
  • EN
  • DE

LRMAT2512-R008FT4

Part No LRMAT2512-R008FT4
Manufacturer TT Electronics
Catalog Current Sense Resistors - SMD
Description Current Sense Resistors - SMD 2512 8mOhms 1% Standard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TT Electronics
Category Current Sense Resistors - SMD
Series LRMA
Case Code - in 2512
Case Code - mm 6330
Termination 2 Terminal
Qualification AEC-Q200
Application Current Sense
Brand Welwyn Components / TT Electronics
Mounting Style PCB Mount
Number of Terminations 2 Terminal
Ultra Librarian 3D Model Ultra Librarian LRMAT2512-R008FT4 CAD Model

Description

Features:

• Resistance range 0.5mΩ to 750mΩ• High temperature operation to 170°C<br />• Low thermal EMF version<br />• High power version • Inverse version<br />• Current sensing for power electronics • AEC-Q200 qualified

You May Also Be Interested in

Shenzhen Yezhan Electronics Co., Ltd.
45mΩ 1W Current Sense Resistor ±1% 1206 Chip Resistor - Surface Mount RoHS
Lowest to $0.0415
Panasonic
Current Sense Resistors - SMD 2512 0.01ohm 5% Curr Sense AEC-Q200
Need more? Email Us
ITT Cannon, LLC
Current Sense Resistors - Through Hole 0.02 ohm 1% 3W Open Air Resistor
Need more? Email Us
Panasonic
ERJ-B1CFR022U Panasonic Current Sense Resistors - SMD 1020 0.02ohms 1% Tol AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ERJ-MS4HF8M0U Panasonic Current Sense Resistors - SMD 2512 2W 8mOhm +/-1% AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ERJ-6CWDR010V Panasonic Current Sense Resistors - SMD 0805 0.5% 0.01ohm AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ERJ-1TRQFR82U Panasonic Current Sense Resistors - SMD 2512 0.82ohm 1% Curr Sense AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
SENSOR CURRENT HALL EFFECT 8SOIC
Lowest to $6.2354
Tamura
SENSOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2867 $50.1725
425+ $0.2353 $100.0025
660+ $0.2279 $150.4140
910+ $0.2206 $200.7460
1,175+ $0.2132 $250.5100
1,570+ $0.1912 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess