EN
  • EN
  • DE

TMCS1107A3UQDRQ1

Part No TMCS1107A3UQDRQ1
Manufacturer Texas Instruments
Catalog Current Sense Resistors - SMD
Description SENSOR CURRENT HALL EFFECT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
For Measuring AC/DC
Sensor Type Hall Effect
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 200mv/A
Frequency 80kHz
Linearity ±0.5%
Voltage - Supply 3V ~ 5.5V
Response Time 6.5µs
Current - Supply (Max) 6mA
Operating Temperature -40°C ~ 125°C
Grade Automotive
Qualification AEC-Q100
Polarization Unidirectional
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Ultra Librarian 3D Model Ultra Librarian TMCS1107A3UQDRQ1 CAD Model

You May Also Be Interested in

TT Electronics
Current Sense Resistors - SMD 2512 4mOhms 1% Standard
Need more? Email Us
TT Electronics
Current Sense Resistors - SMD 2512 8mOhms 1% Standard
Lowest to $0.2867
IRC - a TT electronics Company.
LRC-LRF2512LF-01-R020-F IRC / TT Electronics Current Sense Resistors - SMD 2W .020 1% 100PPM datasheet, inventory, & pricing.
Lowest to $5.8209
Panasonic
ERJ-B1CFR022U Panasonic Current Sense Resistors - SMD 1020 0.02ohms 1% Tol AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ERJ-8BQFR75V Panasonic Current Sense Resistors - SMD 1206 0.75ohm 1% Curr Sense AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ERJ-1TRQFR82U Panasonic Current Sense Resistors - SMD 2512 0.82ohm 1% Curr Sense AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ERJ-6CWDR010V Panasonic Current Sense Resistors - SMD 0805 0.5% 0.01ohm AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Uniroyal Electronics Industry Co., Ltd.
180mΩ ±1% 2W Current Sense Resistor
Lowest to $0.0681
IRC - a TT electronics Company.
LRC-LR2512LF-01-R500-F IRC / TT Electronics Current Sense Resistors - SMD 2watts .5ohms 1% datasheet, inventory, & pricing.
Lowest to $0.5239

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2354 $56.1186
20+ $5.1162 $102.3240
31+ $4.9563 $153.6453
42+ $4.7964 $201.4488
54+ $4.6366 $250.3764
73+ $4.1569 $303.4537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,884 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess