EN
  • EN
  • DE

MF3S-20RFI

Part No MF3S-20RFI
Manufacturer TT Electronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080852-MF3S-20RFI
Categories OEM Parts(M-N)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MF3S-20RFI CAD Model

Description

The MF3S-20RFI is a precision metal film resistor manufactured by TT Electronics. This resistor is designed for applications requiring high stability, low noise, and tight tolerance. Its robust construction and high-quality materials ensure reliable performance in a variety of demanding environments. The MF3S series is well-regarded for its ability to maintain its electrical characteristics over long periods of operation and under varying temperature conditions.

Applications

  • Precision instrumentation
  • Medical equipment
  • Audio amplifiers
  • Test and measurement equipment
  • Aerospace applications
  • Industrial control systems

Features

  • High stability
  • Low noise
  • Tight tolerance
  • Low temperature coefficient of resistance (TCR)
  • Metal film construction
  • Flameproof coating

Benefits

  • Accurate and reliable performance in precision circuits
  • Reduced signal distortion and noise in sensitive applications
  • Consistent performance over a wide temperature range
  • Long-term stability, minimizing the need for recalibration
  • Enhanced safety due to flameproof construction

Additional Details

The MF3S-20RFI resistor has a resistance value of 20 Ohms. The "RFI" designation suggests that the resistor is designed to minimize radio frequency interference. Key specifications include its power rating, voltage rating, and operating temperature range. The metal film construction provides excellent stability and a low temperature coefficient of resistance (TCR), which minimizes resistance changes due to temperature variations. The flameproof coating enhances safety by preventing the resistor from catching fire under overload conditions. TT Electronics is a reputable manufacturer known for producing high-quality electronic components. Engineers and designers should refer to the official TT Electronics datasheet for detailed specifications and application notes.

Selecting the appropriate resistor for a particular application is crucial for ensuring circuit performance and reliability. The MF3S-20RFI's high stability and low noise characteristics make it an excellent choice for demanding applications where precision and accuracy are paramount.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess