EN
  • EN
  • DE

OPB666N

Part No OPB666N
Manufacturers OPTEK Technologies , TT Electronics
Catalog Optical Sensors - Photo Detectors - Logic Output
Description SENSOR OPTICAL 3.18MM PCB MOUNT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001159-OPB666N
Manufacturer TT Electronics/Optek Technology
Category Sensors, Transducers -Optical Sensors- Photointerrupters - Slot Type - Logic Output
Series Photologic®
Package Bulk
Package / Case PCB Mount
Operating Temperature -40°C ~ 100°C (TA)
Voltage - Supply 4.5V ~ 16V
Response Time 30ns
Base Product Number OPB666
Output Configuration NPN - Open Collector, Buffer
Ultra Librarian 3D Model Ultra Librarian OPB666N CAD Model

Description

The OPB666 is a slot-type photointerrupter from TT Electronics/Optek Technology.

  • Series: Photologic®
  • Output Configuration: NPN Open Collector
  • Voltage - Supply: 4.5V ~ 16V
  • Response Time: 30ns
  • Operating Temperature: -40°C ~ 100°C
  • Mounting Type: PCB, Through Hole
  • Packaging: Bulk

You May Also Be Interested in

Honeywell
DETECTR OPTOSCHMITT TOTEMPOLE / Optical Sensor 935nm Photo Detector, Logic Output Open Collector Radial, 3 Lead, Side View
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC SCHMITT TRIG W/LENS SIDELOOK
Need more? Email Us
Honeywell
PHOTODETECTOR SCHMITT SIDE LOOK / Optical Sensor 935nm Photo Detector, Logic Output Open Collector Radial, 3 Lead, Side View
Need more? Email Us
Fairchild/ON Semiconductor
IC SENSOR INV OPEN-COLL SIDELOOK
Lowest to $1.1356
Sharp Microelectronics
LIGHT DETECTOR OPIC 940NM STRGHT / Optical Sensor 940nm Photo Detector, Logic Output Logic Radial - 4 Leads
Lowest to $3.1682
TT Electronics
SENSOR PHOTOLOGIC HERMETIC TO-18
Lowest to $5.3708
Fairchild/ON Semiconductor
IC SENSOR BUFF OPENCOLL SIDELOOK
Need more? Email Us
Honeywell
PHOTODETECTOR SCHMITT TO-46 / Optical Sensor 935nm Photo Detector, Logic Output Open Collector TO-46-3 Lens Top Metal Can
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess