EN
  • EN
  • DE

OPB720B-12Z

Part No OPB720B-12Z
Manufacturer TT Electronics
Catalog Unclassified
Description SENSOR REFLECTIVE 305MM NPN OPEN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 24 Weeks
Features Reflective Optical Sensor 0.039" ~ 12.008" (1mm ~ 305mm) ADJ NPN - Open Collector
Manufacturer TT Electronics
Package Bulk
Operating Temperature Range 0°C ~ 70°C
Family Name OPB720
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number 365-2036, OPB720B-12Z-ND
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888177-OPB720B-12Z
Ultra Librarian 3D Model Ultra Librarian OPB720B-12Z CAD Model

Description

The OPB720 reflective optical sensor is a high-performance device designed for sensing a wide range of distances.

  • Sensing Distance: 0.039 inches to 12.008 inches (1mm to 305mm)
  • Output: NPN open collector
  • Operating Temperature: 0°C to 70°C
  • Family: OPB720
  • Category: Sensor
  • Package: Bulk
  • Quantity Per Package: 100
  • Estimated Production Lead Time: 24 weeks
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Qualcomm
Linear IC
Lowest to $72.7612
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0884 $75.2652
6+ $20.5855 $123.5130
9+ $19.9422 $179.4798
12+ $19.2989 $231.5868
16+ $18.6556 $298.4896
21+ $16.7257 $351.2397
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess