The PFC-W0603LF-02-1001-B is a thin film chip resistor manufactured by TT Electronics. It is designed for precision applications requiring tight tolerance and stable performance.
Applications
- Precision analog circuits
- Medical equipment
- Test and measurement instrumentation
- Industrial control systems
- Automotive electronics
Features
- Size 0603 (0.063 x 0.031 inches)
- Resistance value of 1000 Ohms (1 kΩ)
- Tolerance of ±0.1%
- Temperature Coefficient of Resistance (TCR) of ±25 ppm/°C
- Thin film technology for high stability and low noise
- Lead-free termination
- RoHS compliant
Benefits
- High precision ensures accurate and reliable circuit performance.
- Excellent stability minimizes drift over temperature and time.
- Low noise performance improves signal integrity in sensitive applications.
- Small size allows for high-density circuit design.
- Lead-free construction promotes environmental responsibility.
Additional Details
The PFC-W0603LF-02-1001-B resistor is manufactured using thin film technology, which involves depositing a thin layer of resistive material onto a ceramic substrate. This process allows for precise control of the resistance value and excellent stability. The resistor is terminated with lead-free solder for RoHS compliance. The power rating is typically 100mW. This resistor excels in environments where consistent and reliable resistance is critical to the overall performance of the electronic device. Its tight tolerance and TCR make it suitable for precision voltage dividers, current sensing, and feedback networks.