EN
  • EN
  • DE

PFC-W1206R-03-2493-B-1059

Part No PFC-W1206R-03-2493-B-1059
Manufacturer TT Electronics
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TT Electronics
Win Source Part Number 273429-PFC-W1206R-03-2493-B-1059
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PFC-W1206R-03-2493-B-1059 CAD Model

Description

The PFC-W1206R-03-2493-B-1059 is a precision thin film chip resistor manufactured by TT Electronics. It is designed for applications requiring high accuracy, stability, and reliability in demanding environments. The 'R' in the part number indicates enhanced performance characteristics.

Applications

  • Precision analog circuits
  • Test and measurement instruments
  • Medical devices
  • Aerospace applications
  • Industrial control systems

Features

  • 1206 package size (3.2mm x 1.6mm)
  • Thin film resistor technology
  • 'R' designation for enhanced performance
  • Low temperature coefficient of resistance (TCR)
  • Tight tolerance
  • High stability

Benefits

  • Provides accurate and consistent resistance values.
  • Maintains stable performance over a wide temperature range.
  • Reduces errors in sensitive electronic circuits.
  • Ensures reliable operation in demanding applications.
  • Supports high-density PCB designs.

Additional Details

The PFC-W1206R-03-2493-B-1059 features a resistance value of 249 kOhms (2493 signifies 249 x 10^3 Ohms). The '03'likely refers to the tolerance (e.g., 0.1% or 0.5%, needs confirmation from datasheet). The 'B' probably refers to the TCR value. The '1059' might be an internal manufacturing code. This is a surface mount resistor designed for automated assembly processes. The power rating is typically 0.25W. The operating temperature range typically spans from -55°C to +155°C. Thin film resistors offer superior performance compared to thick film resistors, with tighter tolerances, lower TCR, and better long-term stability. Consult the manufacturer's datasheet for detailed specifications and application notes. These resistors are commonly used in circuits requiring precise voltage dividers, current sensing, or feedback networks. The 'R' designation indicates that this resistor meets specific performance criteria and is suitable for high-precision applications. Proper handling and storage are necessary to maintain its performance characteristics.

You May Also Be Interested in

Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess