EN
  • EN
  • DE
  • IT

CKFD 19-19-2/S613

Part No CKFD 19-19-2/S613
Manufacturer TURCK
Catalog OEM Parts (C - E)
Description Turck, CKFD 19-19-2/S613 (U-37145)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 962938-CKFD 19-19-2/S613
Categories OEM Parts(C-E)
Manufacturer TURCK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CKFD 19-19-2/S613 CAD Model

Description

The TURCK CKFD 19-19-2/S613 is a cordset, typically used for connecting sensors and actuators to control systems in industrial automation applications. These cordsets are designed to provide a robust and reliable connection, ensuring signal integrity and protection against harsh industrial environments. They are an essential component in creating a dependable and efficient automated system.

Applications

  • Industrial Automation: Used extensively in connecting sensors, actuators, and other field devices to programmable logic controllers (PLCs).
  • Robotics: Provides reliable connections for robotic arms, end-of-arm tooling, and other robotic components.
  • Manufacturing Equipment: Connects sensors and actuators in automated assembly lines, packaging machines, and other manufacturing equipment.
  • Material Handling Systems: Used in conveyors, automated storage and retrieval systems (AS/RS), and other material handling equipment.
  • Process Control: Connects sensors and actuators in process control systems for monitoring and controlling various industrial processes.

Features

  • Durable Construction: Typically made with high-quality, industrial-grade materials to withstand harsh environments.
  • Chemical Resistance: Resistant to oils, chemicals, and other substances commonly found in industrial settings.
  • Waterproof/Dustproof: Designed to meet IP ratings (e.g., IP67, IP68) for protection against water and dust ingress.
  • Shielded Cable: May include shielding to protect against electromagnetic interference (EMI).
  • Various Connector Types: Available with different connector types (e.g., M8, M12) to match the connected devices.
  • Various Cable Lengths: Available in different lengths to suit specific application requirements.

Benefits

  • Reliable Connection: Ensures consistent signal transmission for accurate data and control.
  • Reduced Downtime: Durable construction minimizes the risk of connection failures, reducing downtime.
  • Simplified Installation: Pre-assembled cordsets simplify installation and reduce wiring errors.
  • Improved Safety: Robust design protects against environmental hazards, improving safety in industrial environments.
  • Flexibility: Available in various configurations to meet specific application needs.

Additional Details

Specific details for the TURCK CKFD 19-19-2/S613 cordset, such as the exact connector types, cable length, and shielding characteristics, would be found on the product datasheet. General considerations for this type of cordset include:

  • Connector type (e.g., M12, M8)
  • Number of pins
  • Cable material (e.g., PVC, PUR)
  • Cable length (e.g., 2 meters, 5 meters)
  • IP rating (e.g., IP67, IP68)
  • Shielding (shielded or unshielded)

Consult the TURCK website or product catalog for detailed specifications and ordering information for the CKFD 19-19-2/S613 cordset.

You May Also Be Interested in

Intel
Microcontroller, 8-Bit, UVPROM, 8051 CPU, 8MHz, MOS, CDIP40
Need more? Email Us
Amphenol
Radsok And Holder 3.6 Mm
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 4-DIP / Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
TE Connectivity
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess