EN
  • EN
  • DE

CMB8141-0

Part No CMB8141-0
Manufacturer TURCK
Catalog Circular Connectors
Description Circular M12 Socket, 4 Position, Screw Terminal, 4A, 250V, IP67, CMB 8141 Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Gender Female
Contact Material Brass
Contact Plating Gold
Current Rating 4 A
Gender Male
Housing Material Brass
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Cable
Number of Contacts 4
Number of Pins 4
Orientation Straight
Ratings IP67
RoHS Compliant
Termination Screw
Voltage Rating 250 V
Win Source Part Number 1033126-CMB8141-0
Categories Circular Connectors
Manufacturer TURCK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMB8141-0 CAD Model

Description

The TURCK 1033126-CMB8141-0 is a gold-plated, 4-pin male circular connector with a voltage rating of 250 V and a current rating of 4 A.

  • Voltage Rating: 250 V
  • Current Rating: 4 A
  • Plating: Gold-plated
  • Number of Pins: 4
  • Gender: Male
  • Connector Type: Circular
  • IP Rating: IP67
  • Orientation: Straight
  • Application: Commonly used in circular connectors
  • Operating Temperature (Min): -40 °C
  • Operating Temperature (Max): 85 °C

You May Also Be Interested in

Amphenol Industrial Operations
10-40450-12 / Connector Gasket, Seal 12, 12S
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT FMALE 11P GOLD SLD CUP / 11 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
TE Connectivity
ARINC 801, 38999 STYLE, SIZE 15- / 6 (Fiber Optic) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
Amphenol
Conn Miniature Cylindrical SKT 15 POS Solder ST Cable Mount 15 Terminal 1 Port
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 23P SILV SLDR CUP / 23 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Bulgin
CONN PLUG FMALE 5P WIRE LEAD / 5 Position Circular Connector Plug, Female Sockets Wire Leads
Lowest to $50.5266
Hirose Electric Co Ltd
CONN PLUG HSG MALE 12POS INLINE / 12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Strain Relief
Lowest to $6.0147
Amphenol Aerospace Operations
CONN PLUG MALE 55POS GOLD CRIMP / 55 Position Circular Connector Plug, Male Pins Crimp
Need more? Email Us
Amphenol Aerospace Operations
JT 6C 6#22D SKT PLUG
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess