EN
  • EN
  • DE

CSM 19-19-0.2/S101

Part No CSM 19-19-0.2/S101
Manufacturer TURCK
Catalog OEM Parts (C - E)
Description Turck, CSM 19-19-0.2/S101 (U-44152)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1093720-CSM 19-19-0.2/S101
Categories OEM Parts(C-E)
Manufacturer TURCK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSM 19-19-0.2/S101 CAD Model

Description

The CSM 19-19-0.2/S101 is a current sensing module from TURCK. These modules are designed to accurately measure AC or DC current in various industrial applications. They provide an isolated analog output signal proportional to the measured current, which can then be used for monitoring, control, or data acquisition systems. TURCK is a leading manufacturer of industrial automation solutions, and their current sensing modules are known for their reliability and accuracy.

Applications:

  • Motor control systems
  • Power monitoring systems
  • Variable frequency drives (VFDs)
  • Robotics
  • Renewable energy systems (solar, wind)
  • Industrial automation

Features:

  • Current Sensing: Accurately measures AC or DC current.
  • Isolated Output: Provides electrical isolation between the measured current and the output signal.
  • Analog Output: Outputs a proportional analog signal (e.g., 4-20mA, 0-10V).
  • Compact Design: Suitable for installation in tight spaces.
  • DIN Rail Mountable: Facilitates easy installation in control panels.
  • High Accuracy: Provides precise current measurements.

Benefits:

  • Improved System Monitoring: Enables real-time monitoring of current levels.
  • Enhanced Control: Allows for precise control of motor speed and torque.
  • Increased Safety: Provides early warning of overcurrent conditions.
  • Reduced Downtime: Facilitates proactive maintenance and troubleshooting.
  • Optimized Energy Consumption: Enables monitoring and control of energy usage.

Additional Details:

The CSM 19-19-0.2/S101 typically has a current measuring range of up to 19A, with an inner diameter of 19mm and a sensing resistance of 0.2 ohms. The output signal is typically a 4-20mA or 0-10V signal, proportional to the measured current. The module is designed for DIN rail mounting and operates on a DC supply voltage, usually 24VDC. The isolation voltage is typically several kilovolts, providing excellent protection against electrical hazards. The module often includes LED indicators for power and status indication. Detailed specifications, including accuracy, response time, and operating temperature range, can be found in the TURCK datasheet for the CSM 19-19-0.2/S101. Proper wiring and grounding are essential for optimal performance and safety. The S101 likely refers to a specific configuration or option code.

You May Also Be Interested in

Holystone
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Lowest to $0.0104
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess