EN
  • EN
  • DE

RSM RKM 30-18M/S90

Part No RSM RKM 30-18M/S90
Manufacturer TURCK
Catalog OEM Parts (O - R)
Description Cordset; Rsm Rkm 30-18M/S90; U-01928
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073652-RSM RKM 30-18M/S90
Categories OEM Parts(O-R)
Manufacturer TURCK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RSM RKM 30-18M/S90 CAD Model

Description

The RSM RKM 30-18M/S90 is a sensor cable assembly manufactured by TURCK. This cable is designed for connecting sensors and actuators in industrial automation applications, providing a robust and reliable connection in harsh environments.

Applications:

  • Industrial automation systems
  • Robotics
  • Machine building
  • Conveyor systems
  • Process control systems

Features:

  • M30 connector
  • 18 meters cable length
  • PVC cable jacket
  • IP67 protection rating
  • Oil resistant

Benefits:

  • Reliable connection in harsh industrial environments
  • Easy installation and maintenance
  • Durable and long-lasting
  • Resistant to oil, chemicals, and abrasion
  • Suitable for a wide range of industrial applications

Technical Specifications:

  • Connector Type: M30
  • Cable Length: 18 meters
  • Cable Jacket Material: PVC (Polyvinyl Chloride)
  • Protection Rating: IP67 (Protected from dust and temporary immersion in water)
  • Operating Temperature: -25°C to +80°C
  • Cable Color: Typically black or gray
  • Number of Conductors: Varies based on application.
  • Conductor Size: Depends on the current carrying requirements of the application.
  • Approvals: UL and CE approved for safety and compliance.

The RSM RKM 30-18M/S90 provides a secure and dependable connection solution for industrial sensors and actuators, ensuring optimal performance in demanding conditions.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Intel
Need more? Email Us
Intel
Lowest to $18.4668
Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess