EN
  • EN
  • DE

2425-001-X5U0-101AALF

Part No 2425-001-X5U0-101AALF
Manufacturer Tusonix a Subsidiary of CTS Electronic Components
Catalog Feed Through Capacitors
Description CAP FEEDTHRU 200V AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Voltage - Rated 200V
Current 20 A
Temperature Range - Operating -55°C ~ 85°C
Temperature Coefficient X5U
Case / Package Axial, Bushing, 1 Turret Lead
Size / Dimension 0.187" Dia x 0.359" L (4.75mm x 9.12mm)
Thread Size 8-32
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1527261-2425-001-X5U0-101AALF
Ultra Librarian 3D Model Ultra Librarian 2425-001-X5U0-101AALF CAD Model

Description

N

You May Also Be Interested in

Knowles Syfer
CAP FEEDTHRU 100PF 20% 100V 0805
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 0.022UF 50V 0805
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 1000PF 100V 0805
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CAP FEEDTHRU 200V AXIAL
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 47PF 20% 100V 0805
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 10000PF 100V 0805
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 1000PF 100V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FEEDTHRU 22PF 100V 0805
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 0.022UF 50V 1206
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess