EN
  • EN
  • DE
  • IT

4701-002MLF

Part No 4701-002MLF
Manufacturer Tusonix a Subsidiary of CTS Electronic Components
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 0.1UH/6800PF SMD / LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel L = 0.1μH, C = 6800pF 10 A Pill, Square
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr Tusonix a Subsidiary of CTS Electronic Components
Series 4700
Package Tape & Reel
Product Status Active
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 1
Attenuation Value 60dB @ 100MHz
Current 10 A
Values L = 0.1µH, C = 6800pF
ESD Protection No
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Voltage - Rated 100V
Mounting Type Surface Mount
Package / Case Pill, Square
Size / Dimension 0.394" L x 0.090" W (10.00mm x 2.29mm)
Height 0.095" (2.41mm)
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 856120-4701-002MLF
Ultra Librarian 3D Model Ultra Librarian 4701-002MLF CAD Model

Description

The 856120-4701-002MLF is an EMI/RFI filter designed for use in electronic devices.

  • Category: Filters - EMI/RFI Filters (LC, RC Networks)
  • Filter Type: Low Pass
  • Mounting Type: Surface Mount
  • Package: Pill, Square
  • Size: 0.394" L x 0.090" W (10.00mm x 2.29mm)
  • Height: 0.095" (2.41mm)
  • Voltage Rating: 100V
  • Current Rating: 10A
  • Attenuation: 60dB @ 100MHz
  • Filter Order: 3rd
  • Application: General Purpose
  • Standard Package: 2,000 pcs
  • Manufacturer: Tusonix (CTS Electronic Components)
  • Product Status: Active
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

TDK Corporation
FILTER LC(PI) 240MHZ SMD
Need more? Email Us
Semtech Corporation
ECLAMP5100ZATFT 5V HIGH CAP
Lowest to $0.3661
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/8200PF SMD / LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel L = 0.1μH, C = 8200pF 10 A Pill, Square
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $14.1669
NXP / Nexperia
6-CH PASSIVE EMI-FILTER NETWORK
Need more? Email Us
Murata Electronics North America
FILTER LC 10UF SMD
Lowest to $8.3810
TDK Corporation
FILTER
Lowest to $13.2425
Nexperia USA Inc.
FILTER RC(PI) 1 KOHM/50PF SMD
Need more? Email Us
ON Semiconductor
FILTER RC(PI) 100 OHM/17PF SMD
Lowest to $1.2514

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess