EN
  • EN
  • DE
  • IT

IP3254CZ12-6-TTL132

Part No IP3254CZ12-6-TTL132
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description 6-CH PASSIVE EMI-FILTER NETWORK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1065169-IP3254CZ12-6-TTL132
Ultra Librarian 3D Model Ultra Librarian IP3254CZ12-6-TTL132 CAD Model

Description

The IP3254CZ12-6-TTL132 is a state-of-the-art integrated circuit developed by NXP Semiconductors, a leader in the electronics industry known for its innovative and reliable products. This particular IC is designed to provide robust ESD protection for high-speed interfaces, making it an essential component for safeguarding sensitive electronic equipment.

Key Features:

  • Interface Protection: The IP3254CZ12-6-TTL132 is specifically tailored to protect up to four high-speed signal lines from electrostatic discharge (ESD) that can cause irreversible damage to electronic components.
  • Low Capacitance: With an ultra-low line capacitance, this IC ensures that signal integrity is maintained, which is crucial for high-speed data transmission applications like USB 2.0, HDMI, and Ethernet.
  • High ESD Robustness: The device can withstand ESD discharges up to ±8 kV contact discharge as per the IEC 61000-4-2 standard, providing reliable protection against common ESD events.
  • Compact Package: The IP3254CZ12-6-TTL132 comes in a small 12-lead, leadless package (DFN2020-6), which makes it ideal for space-constrained applications.

Applications:

Due to its high level of protection and low capacitance, the IP3254CZ12-6-TTL132 is suitable for a wide range of applications, including:

  • Mobile Devices
  • Computers and Peripherals
  • Consumer Electronics
  • Networking Equipment
  • Set-Top Boxes

Quality and Reliability:

NXP's commitment to quality ensures that the IP3254CZ12-6-TTL132 is manufactured to the highest standards. The device is rigorously tested to meet the stringent requirements of the electronics industry, providing designers with confidence in its performance and longevity.

Support and Resources:

For engineers and product designers, NXP provides comprehensive technical support and documentation for the IP3254CZ12-6-TTL132, including datasheets, application notes, and design guidelines to facilitate the integration of the IC into various applications.

You May Also Be Interested in

TDK Corporation
FILTER
Lowest to $0.1888
Murata Electronics North America
CHIP MULTILAYER LC FILTER
Lowest to $0.0790
NXP / Nexperia
DATA LINE FILTER
Lowest to $0.4633
NXP / Nexperia
FILTER LC(PI) 15NH/25PF ESD SMD / LC (Pi) EMI Filter 3rd Order Low Pass 6 Channel L = 15nH (Total), C = 25pF (Total) 20 mA 15-UFBGA, WLCSP
Need more? Email Us
NXP / Nexperia
DATA LINE FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.8015
ON Semiconductor
FILTER RC(PI) 125MHZ ESD SMD
Lowest to $0.5974
TDK Corporation
FILTER
Lowest to $13.2425
TDK Corporation
FILTER LC(PI) 240MHZ SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess