EN
  • EN
  • DE

9C08000262

Part No 9C08000262
Manufacturer TXC CORPORATION
Catalog Crystals
Description HC49S-SMD/8M/20pF/+-20PPM crystal
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 8 MHz
Frequency Stability 30 ppm
Frequency Tolerance 0.002 %
Height 4.0894 mm
Length 11.4046 mm
Load Capacitance 20 pF
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Packaging Tape & Reel (TR)
RoHS Compliant
Width 4.8006 mm
Win Source Part Number 1041834-9C08000262
Categories Crystals
Manufacturer TXC CORPORATION
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 9C08000262 CAD Model

Description

The 1041834-9C08000262 is a crystal oscillator manufactured by TXC Corporation.

  • Frequency: 8 MHz
  • Frequency Stability: 30 ppm
  • Frequency Tolerance: 0.002%
  • Package: Tape and reel
  • Mounting: Surface mount
  • Ideal for: Use in various electronic devices and systems such as communication equipment, computers, and industrial equipment.

You May Also Be Interested in

Abracon LLC
CRYSTAL 32.7680KHZ 7PF SMD
Lowest to $4.3657
Abracon LLC
CRYSTAL 20.0000MHZ 10PF SMD
Lowest to $0.2610
Micro Crystal AG
CRYSTAL 32.7680KHZ 7PF SMD
Need more? Email Us
CTS-Frequency Controls
CRYSTAL 12.0000MHZ 20PF SMD
Need more? Email Us
Raltron Electronics Corporation
CRYSTAL 32.7680KHZ 7PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 8.0000MHZ 12PF SMD
Lowest to $1.1681
Diodes Incorporated
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $1.2393
Abracon LLC
CRYSTAL 8.0000MHZ 18PF SMD
Lowest to $1.2034
Epson Company
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess