EN
  • EN
  • DE

9HT10-32.768KDZY-T

Part No 9HT10-32.768KDZY-T
Manufacturer TXC CORPORATION
Catalog Oscillators
Description CRYSTAL 32.7680KHZ 7PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 40 Weeks
Features ±20ppm Crystal 7pF 2-SMD, No Lead
Manufacturer TXC CORPORATION
Series 9HT10
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 2-SMD, No Lead
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0010
Other Part Number 887-1506-2, 887-1506-1, 887-1506-6, 9HT1032768KDZYT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858755-9HT10-32.768KDZY-T
Ultra Librarian 3D Model Ultra Librarian 9HT10-32.768KDZY-T CAD Model

Description

The 9HT10-32.768KDZY-T is a 32.768 kHz crystal oscillator from TXC Corporation. It is a surface mount device (SMD) with a 2.5 x 2.0 mm package and a load capacitance of 7 pF. This crystal oscillator is designed for use in a wide range of applications, including real-time clocks (RTCs), timers, and other timing-critical devices.

This crystal oscillator features a high frequency stability of ±20 ppm over a wide temperature range of -40°C to 85°C. It also has a low equivalent series resistance (ESR) of 70 kΩ, which makes it ideal for low-power applications.

The 9HT10-32.768KDZY-T is a reliable and accurate crystal oscillator that is well-suited for a wide range of applications. It is RoHS compliant and is available in tape and reel packaging.

Here are some of the key features of the 9HT10-32.768KDZY-T crystal oscillator:

  • Frequency: 32.768 kHz
  • Frequency stability: ±20 ppm
  • Load capacitance: 7 pF
  • ESR: 70 kΩ
  • Operating temperature range: -40°C to 85°C
  • Package: 2.5 x 2.0 mm SMD
  • RoHS compliant

This crystal oscillator can be used in a wide range of applications, including:

  • Real-time clocks (RTCs)
  • Timers
  • Watches
  • Clocks
  • Medical devices
  • Industrial control systems
  • Consumer electronics

If you are looking for a reliable and accurate crystal oscillator for your application, the 9HT10-32.768KDZY-T is a great option to consider.

You May Also Be Interested in

Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess